EN
  • EN
  • DE

SDTAG-64-1056BD

Part No SDTAG-64-1056BD
Manufacturer SanDisk
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Win Source Part Number 317917-SDTAG-64-1056BD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDTAG-64-1056BD CAD Model

Description

The SanDisk SDTAG-64-1056BD is an embedded flash storage device, likely a part of SanDisk's iNAND or similar embedded solutions. These types of storage solutions are designed for integration into a wide array of electronic devices, offering robust and reliable storage in a compact form factor. The '64' likely indicates a storage capacity of 64GB.

Applications

  • Smartphones: As primary or secondary storage for operating systems, applications, and user data.
  • Tablets: Similar to smartphones, providing storage for system files and user content.
  • Embedded Systems: Integration into various embedded systems requiring non-volatile storage, such as industrial control systems, medical devices, and automotive infotainment systems.
  • IoT Devices: Storage for firmware, configuration data, and collected sensor data in Internet of Things (IoT) devices.
  • Gaming Consoles: Used as internal storage for game data, operating systems, and user profiles.

Features

  • 64GB Storage Capacity: Provides ample space for operating systems, applications, and user data.
  • Embedded Design: Compact form factor suitable for integration into space-constrained devices.
  • NAND Flash Technology: Utilizes NAND flash memory for non-volatile storage, ensuring data retention even when power is off.
  • High-Speed Data Transfer: Supports fast read and write speeds for quick application loading and data access.
  • Reliable Performance: Designed for durability and long-term reliability in demanding environments.
  • Low Power Consumption: Optimized for power efficiency to extend battery life in portable devices.

Benefits

  • Increased Device Performance: Fast data transfer speeds improve application responsiveness and overall device performance.
  • Enhanced Storage Capacity: 64GB of storage provides ample space for storing large files, applications, and media.
  • Improved System Reliability: NAND flash technology ensures data integrity and long-term reliability.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Compact Design: Small form factor allows for integration into space-constrained devices.

Additional Details

The SDTAG-64-1056BD likely uses a specific interface such as eMMC (embedded MultiMediaCard) to communicate with the host system. The 1056BD suffix may refer to a specific firmware version or manufacturing batch. SanDisk iNAND devices often incorporate advanced features like wear leveling and error correction to prolong the lifespan of the flash memory and ensure data integrity. It's crucial to consult the official SanDisk datasheet for detailed specifications, including operating voltage, temperature range, and performance metrics.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess