EN
  • EN
  • DE

SDSDQAB-016G

Part No SDSDQAB-016G
Manufacturer SanDisk
Catalog OEM Parts ( S )
Description Unclassified Tray 15*11*1.0mm 15*11*1.0mm Pre-ordered Products RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Density 128 Gb
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -25 °C
Min Supply Voltage 2.7 V
Mount Socket
Number of Pins 8
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 960116-SDSDQAB-016G
Categories OEM Parts( S )
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDSDQAB-016G CAD Model

Description

The SDSDQAB-016G is a 16GB SanDisk Ultra microSDHC UHS-I memory card. It is designed for use in smartphones, tablets, digital cameras, and other portable devices that require fast and reliable storage. This memory card offers high transfer speeds and ample storage capacity for photos, videos, music, and other files.

Applications:

  • Smartphones: Used for expanding storage capacity for apps, photos, and videos.
  • Tablets: Employed for storing media files and documents.
  • Digital cameras: Used for capturing high-resolution photos and videos.
  • Portable game consoles: Provides storage for game data and downloaded content.
  • Dashcams: Used for recording video footage in vehicles.

Features:

  • 16GB storage capacity: Provides ample space for storing a variety of files.
  • UHS-I (Ultra High Speed) technology: Offers fast transfer speeds for quick data access.
  • Class 10 rating: Supports Full HD video recording.
  • Waterproof, temperature-proof, X-ray-proof, and shockproof: Designed for durability and reliability.
  • SD adapter included: Allows compatibility with devices that use standard SD cards.

Benefits:

  • Expanded storage: Increases the storage capacity of portable devices.
  • Fast data transfer: Enables quick file transfers and application loading.
  • Smooth video recording: Supports seamless Full HD video recording.
  • Durable design: Withstands harsh environmental conditions.
  • Versatile compatibility: Works with a wide range of devices.

Additional Details:

The SDSDQAB-016G has read speeds of up to 80MB/s, allowing for quick transfer of files to a computer or other device. It is compliant with SD Association specifications, ensuring compatibility and performance. This memory card is formatted with the FAT32 file system for broad compatibility. The operating temperature range allows it to function in diverse climates. It also includes a limited lifetime warranty, providing peace of mind for users.

This SanDisk Ultra microSDHC UHS-I memory card provides a fast, reliable, and durable storage solution for a wide range of portable devices, ensuring users can capture and store their memories without worry.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2 pcs
Order Increment : 120 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess