EN
  • EN
  • DE

SDINBDG4-8G-B

Part No SDINBDG4-8G-B
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837024-SDINBDG4-8G-B
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-8G-B CAD Model

Description

The SanDisk SDINBDG4-8G-B is an embedded flash memory device, specifically an eMMC (embedded MultiMediaCard) NAND flash memory. This component is engineered to deliver reliable and compact storage for a wide array of applications.

Applications:

  • Smartphones: Provides storage for the operating system, applications, and user data in entry-level smartphones.
  • Tablets: Used in basic tablets to store the operating system, applications, and user files.
  • Wearable Devices: Found in smartwatches and fitness trackers for storing firmware, applications, and sensor data.
  • Embedded Systems: Integrated into various embedded systems that require non-volatile storage.
  • Digital Cameras: Offers storage for captured images and videos in entry-level digital cameras.

Features:

  • eMMC Standard: Complies with the eMMC standard, ensuring compatibility and interoperability with numerous host systems.
  • NAND Flash Memory: Utilizes NAND flash memory technology, which offers high storage density and non-volatile data retention.
  • 8GB Capacity: Offers a storage capacity of 8 gigabytes, suitable for storing basic operating systems, essential applications, and limited user data.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, facilitating fast boot times and application loading.
  • Managed NAND: Includes an integrated controller that manages flash memory operations such as error correction, wear leveling, and bad block management, simplifying integration for the host system.
  • Compact Form Factor: Designed in a small form factor, enabling integration into space-constrained devices.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.

Benefits:

  • Adequate Storage: Provides sufficient storage for basic operating systems and essential applications.
  • Fast Performance: Enables quick boot times and efficient application performance.
  • Reliable Data Storage: Ensures reliable data storage with built-in error correction and wear leveling.
  • Simplified Integration: Managed NAND simplifies integration into host systems by handling flash management tasks.
  • Compact Design: Allows for use in devices where space is limited.
  • Extended Battery Life: Contributes to longer battery life in portable applications through low power consumption.

Technical Specifications:

While exact specifications may vary, eMMC typically operates with a voltage range of 2.7V to 3.6V and within a temperature range of -25°C to +85°C. The interface speed often supports HS400 for rapid data transfer. Consult the product datasheet for precise specifications. The SanDisk SDINBDG4-8G-B is engineered to provide a balance of speed, capacity, and power efficiency, making it suitable for various applications.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess