EN
  • EN
  • DE

SDIN5C4-32G

Part No SDIN5C4-32G
Manufacturer SanDisk
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 188991-SDIN5C4-32G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDIN5C4-32G CAD Model

Description

The SDIN5C4-32G is an embedded MultiMediaCard (eMMC) device produced by SanDisk. It is designed as internal storage for a wide range of consumer electronic devices, integrating NAND flash memory and a controller into a single package. This eMMC solution offers a balance of performance, reliability, and capacity for various applications.

Applications

  • Smartphones and Tablets: Used as internal storage for the operating system, applications, and user data.
  • Digital Cameras and Camcorders: Provides storage for photos and videos.
  • Portable Media Players: Stores music, videos, and other media files.
  • Navigation Systems: Used for storing map data and software.
  • Embedded Systems: Integrated into various industrial and consumer electronics applications requiring non-volatile storage.

Features

  • 32GB Storage Capacity: Offers substantial storage for applications, media, and user data.
  • eMMC Interface: Compliant with the JEDEC eMMC standard, ensuring compatibility and simplified integration.
  • High-Speed Data Transfer: Supports fast read and write operations for quick data access and efficient performance.
  • NAND Flash Memory: Employs high-density NAND flash memory for reliable and long-lasting storage.
  • Low Power Consumption: Designed to minimize power usage, extending battery life in portable devices.
  • Advanced Firmware Management: Incorporates firmware for wear leveling, error correction, and bad block management to enhance endurance and data integrity.
  • Compact Package: Small physical size allows for integration into space-constrained devices.

Benefits

  • Improved Device Performance: Fast data access speeds contribute to quick boot times, application responsiveness, and efficient media playback.
  • Reliable Data Storage: NAND flash memory and error correction mechanisms ensure data integrity and prevent data loss.
  • Simplified Integration: eMMC interface simplifies the design process and reduces time-to-market.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable applications.
  • Enhanced Durability: Wear leveling and bad block management algorithms extend the lifespan of the storage device.
  • Cost-Effective Solution: Provides a balance of performance, reliability, and cost for various applications.

Additional Details

The SDIN5C4-32G eMMC device is typically packaged in a BGA (Ball Grid Array) form factor, allowing for surface mount assembly onto printed circuit boards. It supports various eMMC features, including boot operation and secure erase. The integrated controller manages the complexities of the NAND flash memory, providing a simple block-level interface to the host processor. This device is designed to meet the demands of modern embedded systems requiring robust and efficient storage, providing sufficient capacity for a variety of applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,689 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess