EN
  • EN
  • DE

RD1E108M10020BB

Part No RD1E108M10020BB
Manufacturer Samwha
Catalog OEM Parts (O - R)
Description RD 1000uF 25V 20% 10x20/5 RoHSconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000958-RD1E108M10020BB
Categories OEM Parts(O-R)
Manufacturer Samwha
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD1E108M10020BB CAD Model

Description

The RD1E108M10020BB is an aluminum electrolytic capacitor manufactured by Samwha. Aluminum electrolytic capacitors are a type of capacitor that uses an electrolyte of aluminum oxide to achieve a larger capacitance value than other types of capacitors. The RD1E series is known for its compact size and long life.

Applications

  • General-purpose DC filtering
  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • LED lighting

Features

  • High Capacitance: The 1000uF capacitance provides substantial energy storage.
  • Voltage Rating: The 25V voltage rating is suitable for many low-voltage circuits.
  • Compact Size: Its radial lead design allows for efficient use of PCB space.
  • Long Life: Designed for extended operational lifespan in appropriate conditions.

Benefits

  • Effective Filtering: Smooths out voltage ripples in power supplies.
  • Stable Performance: Provides reliable operation over a broad temperature range.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy to Install: Radial leads simplify mounting on circuit boards.

Additional Details

The RD1E108M10020BB capacitor is typically used in applications where stable and reliable DC filtering is required. The aluminum electrolytic construction provides a good balance between capacitance, voltage rating, and physical size. The radial leads allow for easy through-hole mounting. Ensure that the capacitor is operated within its specified voltage and temperature ratings to maximize its lifespan and reliability.

You May Also Be Interested in

Eaton / Cutler Hammer
Need more? Email Us
NEC
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Pericom
Lowest to $3.9178
Realtek
Lowest to $1.6320
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess