EN
  • EN
  • DE

ZW-12-09-F-S-340-120

Part No ZW-12-09-F-S-340-120
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Headers & Wire Housings Flexible Board Stacking Header, 0.100 Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 12
Number of Rows 1
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1059824-ZW-12-09-F-S-340-120
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW-12-09-F-S-340-120 CAD Model

Description

The ZW-12-09-F-S-340-120 is a wire-to-board connector from Samtec, part of their popular line of interconnect solutions. This particular connector is designed to provide a reliable and flexible connection between wires and a printed circuit board (PCB).

Applications:

  • Wire-to-board connections: Facilitates direct connection of discrete wires to a PCB.
  • Signal and power transmission: Suitable for transmitting both signals and power in electronic devices.
  • Control systems: Used in control panels and systems for connecting various components.
  • Instrumentation: Provides a reliable connection in test and measurement equipment.
  • Custom cable assemblies: Can be used to create custom wire harnesses and cable assemblies.

Features:

  • Discrete Wire Cable Assembly: Designed for use with discrete wires.
  • Single Row: Features a single row of contacts for a compact design.
  • 12 Contacts: Offers 12 contact positions.
  • 0.100" (2.54 mm) Pitch: Standard pitch for easy integration with other components.
  • 3.40" (86.36 mm) Length: The cable assembly is 3.40 inches (340 mils) long.
  • Gold Plating: Ensures excellent conductivity and corrosion resistance.
  • Through Hole Termination: Designed for through-hole mounting on PCBs for a secure and robust connection.

Benefits:

  • Reliable Connection: Gold-plated contacts provide a stable and low-resistance connection.
  • Flexible Design: Allows for easy wire routing and connection to PCBs.
  • Durable Construction: Ensures long-term reliability in various environments.
  • Versatile Application: Suitable for a wide range of wire-to-board applications.
  • Easy Installation: Through-hole termination simplifies soldering and integration into existing designs.

Additional Details: The ZW-12-09-F-S-340-120 connector is typically used with 22-28 AWG wire. The gold plating on the contacts ensures long-term reliability and resistance to corrosion. The through-hole termination provides a secure mechanical connection to the PCB. This connector is suitable for a variety of applications where a reliable and flexible wire-to-board connection is required.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess