The ZW-08-11-G-S-508-140 is a connector manufactured by Samtec Inc. Based on the part number structure, it's likely a part of the ZW series, which signifies a wire-to-board connector system. The different segments of the part number indicate specific attributes of the connector, such as the number of contacts, row spacing, plating material, and tail length. Connectors like this are designed to provide a reliable electrical connection between wires and printed circuit boards (PCBs).
Applications:
- Wire-to-board connections
- Signal transmission
- Power distribution
- Data communication
- PCB assemblies
Features:
- Wire-to-board connection type
- Durable construction
- High-density packaging
- Gold plating
- Precise mating interface
Benefits:
- Provides a reliable and secure connection between wires and PCBs.
- Durable construction ensures long-lasting performance in demanding environments.
- High-density packaging allows for efficient use of board space.
- Gold plating enhances conductivity and corrosion resistance.
- Precise mating interface ensures proper alignment and signal integrity.
Additional Details:
The ZW series connectors are designed for a variety of applications requiring a robust and reliable wire-to-board connection. The '08' likely indicates 8 contacts, '11' could represent the stack height, 'G' suggests Gold plating on the contacts, 'S' might refer to Single row, '508' could denote a 0.0508-inch (1.29 mm) pitch and '140' may indicate the tail length in mils (0.140 inches). Consult the Samtec website and ZW series datasheet for complete specifications including mating pin details, current rating, voltage rating, operating temperature range, and materials information. Correct mating components and proper termination techniques should be used to ensure reliable performance.