EN
  • EN
  • DE

TW-23-02-T-S-309-SM

Part No TW-23-02-T-S-309-SM
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description Conn Board Stacker HDR 23 POS 2mm Solder ST SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Tin
Gender Male
Lead Length 7.85 mm
Number of Contacts 23
Number of Pins 23
Number of Rows 1
RoHS Compliant
Termination Solder
Win Source Part Number 1099186-TW-23-02-T-S-309-SM
Categories Circular Connectors - Housings
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-23-02-T-S-309-SM CAD Model

Description

The TW-23-02-T-S-309-SM is a terminal block connector from Samtec Inc., part of their TW series. It's a surface mount connector designed for wire-to-board connections. The connector features a 2.54 mm pitch, ensuring compatibility with various standard PCB layouts. This particular model is a two-position connector, making it suitable for applications requiring a small number of connections. It's engineered to provide a secure and reliable connection while simplifying the assembly process.

Applications

  • Industrial control systems
  • Lighting controls
  • HVAC systems
  • Power supplies
  • Instrumentation and measurement equipment

Features

  • Surface mount design for automated assembly
  • 2.54 mm pitch for compatibility with standard PCB layouts
  • Two-position configuration for compact connections
  • High-temperature thermoplastic material suitable for reflow soldering
  • Robust construction for reliable performance

Benefits

  • Simplified assembly process with surface mount technology
  • Reduced component count and board space requirements
  • Secure and reliable wire-to-board connections
  • Durable construction for long-term performance
  • Versatile application in various electronic systems

Additional Details

The TW-23-02-T-S-309-SM terminal block is manufactured from high-temperature thermoplastic, enabling it to withstand the temperatures associated with reflow soldering processes. The connector is designed to accept a range of wire gauges, offering flexibility in application. Samtec provides detailed specifications on mating components and recommended PCB layouts to ensure optimal performance. The part is RoHS compliant, adhering to environmental regulations. The TW series is known for its rugged construction and ability to maintain a reliable connection even in harsh environments. The insulator resistance is high, ensuring minimal leakage current. The current rating is specified to handle typical power and signal transmission requirements for its size.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess