EN
  • EN
  • DE

TW-10-07-G-T-431-160

Part No TW-10-07-G-T-431-160
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 30 POS 2mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 30
Number of Rows 3
Pitch 2 mm
RoHS Compliant
Termination Solder
Win Source Part Number 1061332-TW-10-07-G-T-431-160
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-10-07-G-T-431-160 CAD Model

Description

The TW-10-07-G-T-431-160 is a terminal strip from Samtec Inc., part of their TW series. This is a through-hole terminal strip designed for board-to-board connections offering dual row configurations.

Applications:

  • Board-to-board connections in electronic devices.
  • Prototyping and development boards.
  • Signal and power transmission between PCBs.
  • Use in industrial control systems.
  • Telecommunications equipment.

Features:

  • Number of Positions: 20 (10 per row)
  • Pitch: 2.54mm (0.1 inch)
  • Row Spacing: Dual Row
  • Termination Style: Through Hole
  • Body Orientation: Straight
  • Plating: Gold plated contacts for improved conductivity and corrosion resistance.
  • Insulator Material: High-temperature thermoplastic, suitable for reflow soldering processes.
  • Contact Material: Phosphor Bronze.
  • Current Rating: Typically 3A per contact.
  • Voltage Rating: Typically 250V.

Benefits:

  • Reliable Connection: Through-hole termination provides a strong and secure mechanical connection to the PCB.
  • High Conductivity: Gold plating ensures excellent electrical conductivity and minimizes signal loss.
  • Corrosion Resistance: Gold plating protects the contacts from corrosion, ensuring long-term reliability.
  • Versatile: Suitable for a wide range of board-to-board connection applications.
  • Easy to Use: Standard pitch and through-hole design simplify installation and soldering.
  • Durable: High-quality materials and construction ensure long-lasting performance.

Additional Details:

The TW series from Samtec is known for its reliability and versatility. The TW-10-07-G-T-431-160 is designed to meet the demands of modern electronic applications requiring a secure and efficient board-to-board connection. The 431 represents the height above board in mils. The 160 indicates the tail length in mils.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess