EN
  • EN
  • DE

TW-04-06-F-S-510-065

Part No TW-04-06-F-S-510-065
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 4 POS 2mm Solder ST Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Length 17.0942 mm
Number of Pins 4
Number of Rows 1
RoHS Compliant
Win Source Part Number 1005330-TW-04-06-F-S-510-065
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-04-06-F-S-510-065 CAD Model

Description

The TW-04-06-F-S-510-065 is a terminal strip from Samtec Inc., designed for board-to-board connections. It is part of the TW series, known for its high reliability and performance in various interconnect applications. This particular model offers a specific configuration tailored to meet diverse design requirements.

Applications

  • Telecommunications equipment
  • Data networking systems
  • Industrial control systems
  • Medical devices
  • Test and measurement equipment

Features

  • Number of Positions: 4
  • Pitch: Typically a fine pitch, likely 0.8mm or 1.0mm (verify datasheet for precise value)
  • Row Spacing: Single row configuration
  • Termination Style: Solder tail for secure PCB mounting
  • Body Material: High-temperature thermoplastic, suitable for reflow soldering processes
  • Contact Material: Phosphor Bronze or Beryllium Copper, ensuring excellent conductivity and durability
  • Contact Plating: Gold plating over Nickel, providing corrosion resistance and reliable electrical connection
  • Operating Temperature Range: Typically -55°C to +125°C
  • Current Rating: Varies depending on the pitch and application, consult the datasheet
  • Voltage Rating: Consult the datasheet for specific voltage ratings.
  • Stacking Height: 5.10mm

Benefits

  • High Reliability: Samtec's reputation ensures dependable performance in critical applications.
  • Compact Design: Suitable for dense PCB layouts, saving valuable board space.
  • Secure Connection: Solder termination provides a robust and stable connection.
  • Versatile Application: Suitable for a wide range of industries and applications due to its standardized design.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.

Additional Details

The TW series from Samtec offers a variety of options regarding number of positions, plating, and stacking height. It is crucial to refer to the official datasheet for the specific model (TW-04-06-F-S-510-065) to confirm parameters such as current rating, voltage rating, mating pin details, and applicable regulatory compliance information. This terminal strip is designed to provide a reliable and efficient solution for board-to-board connections in demanding applications.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess