EN
  • EN
  • DE

SSQ-121-23-F-S

Part No SSQ-121-23-F-S
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 21
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.394" (10.00mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSQ-121
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1290674-SSQ-121-23-F-S
Ultra Librarian 3D Model Ultra Librarian SSQ-121-23-F-S CAD Model

Description

The SSQ-121-23-F-S is a Tiger Beam™ socket strip manufactured by Samtec. It's a high-density, high-speed interconnect solution designed for board-to-board applications requiring reliable signal transmission and space optimization. This specific part number indicates a 21 position socket strip with a 0.635mm pitch.

Applications

  • High-speed board-to-board connections: Used in applications where data transfer rates are critical, such as in networking equipment, servers, and data storage devices.
  • Medical Equipment: Employed in medical imaging and diagnostic equipment, where reliability and signal integrity are paramount.
  • Military and Aerospace: Utilized in ruggedized systems that require dependable connections in harsh environments.
  • Industrial Automation: Used in control systems and automation equipment where high-density connections are needed.
  • Telecommunications: Found in telecom infrastructure for interconnecting various modules and boards.

Features

  • 0.635mm Pitch: Provides high density interconnect capability, saving valuable board space.
  • Tiger Beam™ Contacts: Samtec's Tiger Beam™ contact system ensures a reliable and robust connection with high withdrawal forces.
  • Single Row: This configuration allows for easy routing and placement on the PCB.
  • 21 Positions: Offers a specific number of connections suitable for particular application requirements.
  • High-Speed Performance: Designed to support high-speed data transmission with excellent signal integrity.
  • Durable Construction: Constructed with high-quality materials to ensure long-term reliability.

Benefits

  • Space Savings: The fine pitch allows for a higher density of connections in a smaller area, freeing up board space.
  • Reliable Connection: The Tiger Beam™ contact system provides a secure and stable connection, minimizing signal loss and ensuring consistent performance.
  • High-Speed Data Transfer: Supports high data rates, enabling faster and more efficient data processing.
  • Increased System Performance: By minimizing signal degradation, this connector contributes to overall system performance and reliability.
  • Easy Integration: The single-row design simplifies PCB layout and assembly.

Additional Details

The SSQ-121-23-F-S socket strip typically features a black insulator material. The contact material is usually a beryllium copper alloy with gold plating over nickel. It is designed for surface mount soldering. Current rating, voltage rating, and operating temperature ranges depend on the specific application and should be verified in the datasheet.

You May Also Be Interested in

Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess