EN
  • EN
  • DE

SSM-116-S-SV-P-TR-.JABMX

Part No SSM-116-S-SV-P-TR-.JABMX
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description .100" (2.54 mm) Tiger Clawª Surface Mount Socket Strip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096248-SSM-116-S-SV-P-TR-.JABMX
Categories Circular Connectors - Housings
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM-116-S-SV-P-TR-.JABMX CAD Model

Description

The SSM-116-S-SV-P-TR-.JABMX is a surface mount socket strip from Samtec Inc., part of their SSM series. This connector is designed for board-to-board connections and offers a reliable and compact solution for various electronic applications. The 'SSM' series is known for its low profile and high-density capabilities, making it suitable for applications where space is limited.

Applications

  • Board-to-board connections in densely populated PCBs.
  • Industrial automation equipment.
  • Medical devices.
  • Telecommunications infrastructure.
  • Data acquisition systems.

Features

  • Surface Mount Design: Enables automated assembly processes and reduces manufacturing costs.
  • Low Profile: Minimizes the overall height of the connection, making it ideal for compact devices.
  • High-Density: Offers a large number of contacts in a small footprint, maximizing board space utilization.
  • Durable Construction: Ensures reliable performance in harsh environments.
  • Tape and Reel Packaging: Facilitates automated pick-and-place assembly.

Benefits

  • Reduced Board Space: The high-density and low-profile design saves valuable space on the PCB.
  • Improved Signal Integrity: Provides a stable and reliable connection for high-speed signals.
  • Simplified Assembly: The surface mount design simplifies the assembly process and reduces manufacturing time.
  • Enhanced Reliability: Durable construction ensures long-term performance and reduces the risk of failure.
  • Cost-Effective Solution: Automated assembly and reduced board space requirements contribute to overall cost savings.

Additional Details

The SSM-116-S-SV-P-TR-.JABMX features 16 contacts. The 'S' designates single row. 'SV' denotes surface mount vertical orientation. The 'P' indicates that it is a polarized connector. The 'TR' specifies tape and reel packaging for automated assembly. Samtec connectors are known for their precision and quality, meeting stringent industry standards. It is designed for reflow soldering processes. Proper soldering techniques and temperatures should be followed to ensure optimal performance and reliability. This connector is often used with mating connectors from Samtec's line to create robust board-to-board interconnections.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess