EN
  • EN
  • DE

SMP-J-B-GF-ST-1450

Part No SMP-J-B-GF-ST-1450
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF) - Adapters
Description CONN ADAPT JACK-JACK SMP 50 OHM / Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF) - Adapters
Mfr Samtec Inc.
Package Tray
Adapter Type Jack to Jack
Conversion Type Same Series
Adapter Series SMP to SMP
Center Gender Female to Female
Convert From (Adapter End) SMP Jack, Female Socket
Convert To (Adapter End) SMP Jack, Female Socket
Impedance 50Ohm
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Snap-On, Snap-On
Frequency - Max 40 GHz
Center Contact Plating Gold
Body Material Beryllium Copper
Body Finish Gold
Center Contact Material Beryllium Copper
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Base Product Number SMP-J
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Other Names SMP-J-B-GF-ST-1450-ND,SAM11834
Standard Package 200
Win Source Part Number 989883-SMP-J-B-GF-ST-1450
Ultra Librarian 3D Model Ultra Librarian SMP-J-B-GF-ST-1450 CAD Model

Description

The 989883-SMP-J-B-GF-ST-1450 from Samtec Inc. is an SMP to SMP series jack to jack adapter.

  • Fastening Type: Snap-On, Snap-On
  • Frequency - Max: 40 GHz
  • Impedance: 50Ohm
  • Body Material: Beryllium Copper
  • Body Finish: Gold
  • Center Contact Material: Beryllium Copper
  • Center Contact Plating: Gold
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Adapter Type: Jack to Jack
  • Temperature Range: -65°C ~ 165°C
  • REACH: Affected

You May Also Be Interested in

Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
Amphenol
COAX ADAPT BNC TO SMA
Need more? Email Us
Amphenol SV Microwave
2.92MM FEMALE TO SMPM MALE, SB
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
Amphenol
CONN ADAPT JACK-JACK SMA 50 OHM
Lowest to $6.2872
TE Connectivity
COAX ADAPT TRIAXIAL TO TRIAXIAL
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1212 $60.6060
12+ $9.9456 $119.3472
18+ $9.6348 $173.4264
25+ $9.3240 $233.1000
33+ $9.0133 $297.4389
43+ $8.0808 $347.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,322 pieces
In Stock: 661 pieces Factory Stock: 661 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess