EN
  • EN
  • DE

SMP-J-B-GF-ST-0645

Part No SMP-J-B-GF-ST-0645
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF) - Adapters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF) - Adapters
Mfr Samtec Inc.
Package Tray
Adapter Type Jack to Jack
Conversion Type Same Series
Adapter Series SMP to SMP
Center Gender Female to Female
Convert From (Adapter End) SMP Jack, Female Socket
Convert To (Adapter End) SMP Jack, Female Socket
Impedance 50Ohm
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Snap-On, Snap-On
Frequency - Max 40 GHz
Center Contact Plating Gold
Body Material Beryllium Copper
Body Finish Gold
Center Contact Material Beryllium Copper
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Base Product Number SMP-J
Other Names SAM9960
Standard Package 300
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1294143-SMP-J-B-GF-ST-0645
Ultra Librarian 3D Model Ultra Librarian SMP-J-B-GF-ST-0645 CAD Model

Description

The SMP-J-B-GF-ST-0645 from Samtec Inc. is an SMP jack to jack adapter with a conversion type of same series.

  • Type: SMP jack to jack adapter
  • Conversion Type: Same series
  • Frequency Range: Up to 40 GHz
  • Impedance: 50Ohm
  • Style: Straight
  • Fastening Type: Snap-on
  • Package: Tray
  • Temperature Range: -65°C to 165°C
  • Application: RF coaxial connectors

You May Also Be Interested in

Panduit Corp
COAX ADAPT F TO F
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
LEMO
CONN ADAPT 50 OHM PLUG-BNC RCPT
Need more? Email Us
Panduit Corp
COAX ADAPT F TO F
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
LEMO
COAX ADAPT BNC TO NIM-CAMAC
Need more? Email Us
Amphenol
COAX ADAPT TNC TO TNC
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess