EN
  • EN
  • DE

SFSD-50-28C-F-03.26-S

Part No SFSD-50-28C-F-03.26-S
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 100
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.272' (82.80mm, 3.26")
Features Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number SFSD-50
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312547-SFSD-50-28C-F-03.26-S
Ultra Librarian 3D Model Ultra Librarian SFSD-50-28C-F-03.26-S CAD Model

Description

The SFSD-50-28C-F-03.26-S is a high-density cable assembly manufactured by Samtec Inc. It belongs to the SFSD series, known for its robust design and reliable performance in demanding applications. This particular model features a 50-position socket, 28 AWG cable, and a polarization feature denoted by 'C'. The 'F' signifies a female connector on both ends, and the '03.26' specifies a cable length of 3.26 inches. The 'S' indicates a standard latching system.

Applications

  • High-speed data transmission
  • Board-to-board connections
  • Telecommunications equipment
  • Medical devices
  • Industrial automation systems

Features

  • High-Density Design: 50 positions for maximum signal capacity.
  • 28 AWG Cable: Provides a balance of signal integrity and flexibility.
  • Polarization Feature: 'C' marking indicates a polarization feature, preventing mismating.
  • Female Connectors: Female connectors on both ends for versatile connectivity.
  • 3.26-Inch Cable Length: Precise cable length for optimized signal performance in specific applications.
  • Standard Latching System: 'S' denotes a standard latching system ensuring secure connections.
  • Samtec Quality: Manufactured to Samtec's high standards for reliability and durability.

Benefits

  • Increased Signal Density: The high number of positions allows for more signals to be transmitted through a single cable assembly.
  • Reliable Connection: The standard latching system ensures a secure and stable connection, reducing the risk of signal loss or intermittent connectivity.
  • Optimized Signal Performance: The 28 AWG cable provides excellent signal integrity, minimizing signal degradation and ensuring accurate data transmission.
  • Simplified Installation: The female connectors on both ends simplify the installation process and allow for versatile connectivity options.
  • Prevention of Mismating: The polarization feature prevents accidental mismating, protecting the equipment and ensuring proper functionality.
  • Application Specific Length: The 3.26 inch cable length provides a precise fit for the intended application reducing clutter.

Additional Details

The SFSD series from Samtec is designed for demanding applications requiring high-density and reliable connections. The SFSD-50-28C-F-03.26-S is constructed with high-quality materials to ensure durability and long-term performance. The connector housings are typically made of high-temperature thermoplastic, and the contacts are gold-plated for optimal conductivity and corrosion resistance. This cable assembly is RoHS compliant.

You May Also Be Interested in

Samtec Inc.
.165\
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess