EN
  • EN
  • DE

SFSD-42-28-G-06.00-SR

Part No SFSD-42-28-G-06.00-SR
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 84
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.500' (152.40mm, 6.00")
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-42
Standard Package 250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311453-SFSD-42-28-G-06.00-SR
Ultra Librarian 3D Model Ultra Librarian SFSD-42-28-G-06.00-SR CAD Model

Description

The SFSD-42-28-G-06.00-SR is a Samtec Inc. cable assembly designed for high-density interconnect applications. It belongs to the SFSD series, recognized for its fine-pitch and reliable connectivity solutions. This specific model features a 42x28 (1176-pin) socket configuration, a cable length of 6.00 inches, and a single-row ('SR') design. The 'G' likely refers to the specific cable type or gauge used. This cable assembly is ideal for board-to-board connections, where a high pin count and reliable signal transmission are critical.

Applications

  • High-performance computing systems
  • Advanced telecommunications equipment
  • Data center infrastructure
  • Industrial automation systems
  • Medical imaging devices

Features

  • High-density 42x28 (1176-pin) single-row socket configuration
  • Compact 0.050" (1.27 mm) pitch for space-saving design
  • 6.00-inch cable length for convenient connectivity
  • Durable cable construction ensuring long-lasting performance
  • Polarization to prevent mis-mating
  • High-quality materials for optimal electrical performance

Benefits

  • Provides a highly reliable board-to-board connection
  • Maximizes board space utilization due to its compact design
  • Ensures high signal integrity for accurate data transmission
  • Simplifies assembly
  • Offers long-term cost savings due to its durability
  • Facilitates efficient data transfer in demanding environments

Additional Details

This Samtec cable assembly is engineered to provide a secure and high-performance connection. The connectors are typically gold-plated to ensure excellent conductivity and resistance to corrosion. The cable is carefully shielded to minimize signal loss and interference, maintaining signal integrity. The precise manufacturing process guarantees consistent electrical characteristics and mechanical integrity. The 'SR' designation indicates a single-row connector. This assembly is designed to meet industry standards for signal integrity and reliability, making it suitable for use in demanding applications that require high pin counts and reliable connections.

You May Also Be Interested in

Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess