EN
  • EN
  • DE

SFSD-42-28-G-06.00-DR-NDS

Part No SFSD-42-28-G-06.00-DR-NDS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 84
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.500' (152.40mm, 6.00")
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-42
Standard Package 250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309291-SFSD-42-28-G-06.00-DR-NDS
Ultra Librarian 3D Model Ultra Librarian SFSD-42-28-G-06.00-DR-NDS CAD Model

Description

The SFSD-42-28-G-06.00-DR-NDS is a Samtec SFSD series IDC cable assembly. These are used for board-to-board connections in electronic systems where reliable and space-efficient interconnectivity is needed.

Applications:

  • Testing and Measurement Equipment: Connecting different modules within test instruments.
  • Automotive Electronics: Interconnecting ECUs (Electronic Control Units).
  • Aerospace Systems: Linking avionics modules and other critical components.
  • Medical Devices: Connecting sensors and control circuits.
  • Data Storage Systems: Providing high-density connections within storage arrays.

Features:

  • SFSD Series: Known for high density and robust design.
  • 42 Positions: Offers 42 connection points for signal transmission.
  • 28 AWG Wire: Uses 28 AWG wire, suitable for signal and low-power transmission.
  • IDC Termination: Fast and reliable termination method.
  • Double Row: Maximizes pin density in a compact footprint.
  • 6.00 inch Cable Length: Provides a short, controlled cable length.
  • DR = Double Row: Designates the double row connector configuration.
  • NDS = No Discrete Strain Relief: Indicates the absence of strain relief on the discrete cable.

Benefits:

  • Space Efficiency: High pin density allows for compact designs.
  • Robust Connection: Provides a reliable and secure electrical connection.
  • Time-Saving Assembly: IDC termination simplifies assembly, reducing production time.
  • Versatile: Suitable for various applications requiring board-to-board connectivity.
  • Controlled Cable Length: Ensures signal integrity and minimizes signal reflections.

Additional Details:

This cable assembly consists of a ribbon cable terminated with SFSD series IDC connectors on both ends. The "G" in the part number likely represents the cable's jacket material. This connector is designed for use in high-density applications where space is limited. Proper IDC termination is crucial for reliability; using the correct tooling is essential. When selecting, consider the overall system requirements, including signal speed, voltage, and current. Samtec offers a variety of mating connectors and accessories to complete the connection system.

You May Also Be Interested in

Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess