EN
  • EN
  • DE

SFSD-20-30C-G-12.50-DR-NDX

Part No SFSD-20-30C-G-12.50-DR-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 40
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.04' (317.50mm)
Features Latch Lock, Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-20
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310041-SFSD-20-30C-G-12.50-DR-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-20-30C-G-12.50-DR-NDX CAD Model

Description

The SFSD-20-30C-G-12.50-DR-NDX is a double-row female socket strip from Samtec Inc., designed for reliable board-to-board connections. This connector is part of the SFSD series, known for its high density and robust performance across a variety of electronic applications.

Applications

  • Data Centers: Providing secure and stable connections in servers and storage systems.
  • Industrial Robotics: Used in robotic arms and control systems for dependable communication.
  • Medical Imaging: Employed in MRI machines and other imaging equipment requiring high reliability.
  • Aerospace and Defense: Utilized in avionics and communication systems for secure data transmission.
  • Telecommunications: Ensuring robust connections in routers, switches, and network infrastructure.

Features

  • Double-row design: Maximizes contact density for efficient space utilization.
  • 20 contacts per row: Offers a significant number of signal lines for complex interconnects.
  • 30C insulator: Indicates a high-temperature thermoplastic insulator, suitable for reflow soldering.
  • Gold plating: Ensures excellent conductivity and corrosion resistance for optimal signal integrity.
  • 12.50-inch cable length: Provides a specific length for flexible connectivity between boards.
  • DR (Dual Row): Confirms the connector's dual-row configuration for enhanced connection stability.
  • NDX (No Discrete eXtractable): Indicates that the connector does not have individually removable contacts, enhancing its robustness.

Benefits

  • High reliability: Gold-plated contacts and robust construction ensure dependable connections, reducing downtime.
  • Improved signal integrity: Gold plating minimizes signal loss and maintains signal quality in high-speed applications.
  • Space-saving design: The double-row configuration maximizes contact density in a compact form factor.
  • Versatile connectivity: The 12.5-inch cable length offers flexibility in connecting boards at varying distances.
  • Enhanced durability: Resistant to vibration, shock, and temperature variations, making it suitable for demanding environments.

Technical Specifications: This connector has a 0.050" (1.27 mm) pitch, which is compatible with standard board layouts. It typically has a current rating of 1A per contact. The operating temperature range is usually from -55°C to +125°C, making it suitable for a wide range of industrial and commercial applications. The insulation resistance is typically high, exceeding 1000 MΩ. The mating force is engineered for a secure connection while facilitating easy insertion and removal.

You May Also Be Interested in

3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Samtec Inc.
.165\
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess