EN
  • EN
  • DE

SFSD-15-30-G-05.25-D-NUS

Part No SFSD-15-30-G-05.25-D-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.437' (133.35mm, 5.25")
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310392-SFSD-15-30-G-05.25-D-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-15-30-G-05.25-D-NUS CAD Model

Description

The SFSD-15-30-G-05.25-D-NUS is a high-performance double-row female socket connector from Samtec’s SFSD series, designed to provide reliable board-to-board connections in high-density applications. This connector is characterized by its 1.27mm pitch, which allows for efficient use of board space without sacrificing signal integrity. Constructed with durable materials and gold-plated contacts, it ensures long-lasting performance and resistance to corrosion. The SFSD series is designed for flexibility and robust characteristics, making it useful in many designs.

Applications

  • Board-to-board connections in industrial equipment
  • Telecommunications systems
  • Data processing applications
  • Medical devices
  • Aerospace electronics

Features

  • Double-row configuration for high contact density
  • 1.27mm pitch for compact board layouts
  • Gold-plated contacts for excellent conductivity and corrosion resistance
  • Durable construction for reliable performance
  • Designed for vertical (straight) mounting.
  • 05.25 inch cable length.
  • NUS designates a specific Samtec design/manufacturing code.

Benefits

  • Maximizes board space with its compact design
  • Ensures reliable signal transmission due to gold-plated contacts
  • Reduces maintenance and downtime with its durable construction
  • Versatile solution for a wide range of applications

Technical Specifications

The SFSD-15-30-G-05.25-D-NUS connector features a 1.27mm pitch and a double-row configuration with 30 contacts per row, totaling 60 contacts. Its gold-plated contacts ensure excellent conductivity and resistance to corrosion, enhancing its long-term performance. The insulator is made from high-temperature thermoplastic, providing durability during soldering. The design allows for straight mounting to the board. The 05.25 indicates a 5.25 inch cable length. It complies with RoHS requirements. Typically rated for 1A per contact and 150V. The SFSD series from Samtec identifies this part as a socket for a ribbon cable assembly.

You May Also Be Interested in

3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess