EN
  • EN
  • DE

SFSD-15-28-G-12.00-SS

Part No SFSD-15-28-G-12.00-SS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.00' (304.80mm)
Features Polarizing Key, Screw Lock
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312053-SFSD-15-28-G-12.00-SS
Ultra Librarian 3D Model Ultra Librarian SFSD-15-28-G-12.00-SS CAD Model

Description

The SFSD-15-28-G-12.00-SS is a double-row female socket cable assembly manufactured by Samtec Inc. As part of the SFSD series, it's designed for reliable board-to-board connections. This particular model features 15 positions, a 28 AWG cable, a 12.00-inch length, and a secure shrouded latching system (SS).

Applications

  • Internal board-to-board connections in electronic devices
  • Data and signal transmission in industrial automation systems
  • Module interconnections in telecommunications equipment
  • Robotics and control systems
  • Medical device signal routing
  • Testing and measurement equipment
  • FPGA and microcontroller development platforms

Features

  • Double-row configuration: Provides high-density interconnection in a compact space.
  • 15 positions: Offers a suitable number of signal lines for many applications.
  • 28 AWG cable: Balances current-carrying capacity with flexibility.
  • 12.00-inch length: Provides ample reach for internal connections.
  • Secure Shrouded Latching (SS): Ensures a robust and secure connection, preventing accidental disconnections.
  • SFSD series: Known for its reliability and performance in diverse environments.
  • Gold-plated contacts: Delivers excellent conductivity and corrosion resistance.

Benefits

  • Reliable signal transmission: Ensures consistent data transfer with minimal signal degradation.
  • Space-saving design: Enables high-density interconnects in compact devices.
  • Durable construction: Withstands mechanical stress and environmental factors for long-term reliability.
  • Easy installation: Streamlines the assembly process.
  • Versatile application: Suitable for use in various industries and applications.
  • Enhanced Security: The shrouded latching system provides superior protection against accidental disconnections.

Additional Details

The SFSD-15-28-G-12.00-SS cable assembly is engineered to withstand demanding operating conditions. The gold-plated contacts ensure a reliable and corrosion-resistant electrical connection over time. The 28 AWG cable provides an optimal balance between flexibility and signal-carrying capabilities. The secure shrouded latching system is particularly important in applications where vibration or movement is present, as it provides a higher level of security against accidental disconnections compared to standard latching mechanisms.

You May Also Be Interested in

Samtec Inc.
.100\
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess