EN
  • EN
  • DE

SFSD-15-28-G-04.33-D-NDX

Part No SFSD-15-28-G-04.33-D-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.361' (109.98mm, 4.33")
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310195-SFSD-15-28-G-04.33-D-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-15-28-G-04.33-D-NDX CAD Model

Description

The SFSD-15-28-G-04.33-D-NDX is a double-row female socket strip manufactured by Samtec Inc., designed for robust and reliable board-to-board connections in various electronic applications. As part of the SFSD series, this connector offers high density and dependable performance.

Applications

  • Data Storage Systems: Employed in servers, storage arrays, and data centers for reliable interconnects.
  • Industrial Automation: Used in control systems, PLCs, and robotic systems requiring robust connections.
  • Medical Equipment: Provides secure connections in diagnostic equipment, patient monitoring systems, and medical imaging devices.
  • Aerospace and Defense: Utilized in avionics, communication systems, and control systems.
  • Telecommunications Infrastructure: Employed in routers, switches, and networking equipment for high-speed data transmission.

Features

  • Double-row configuration: Maximizes contact density, enabling more connections within a smaller space.
  • 15 contacts per row: Provides a substantial number of signal lines for complex interconnections.
  • 28 insulator: Specifies the insulator material, often a high-temperature thermoplastic suitable for reflow soldering processes.
  • Gold plating: Enhances conductivity and corrosion resistance, ensuring optimal signal integrity.
  • 04.33-inch cable length: Offers a specific length to accommodate various board spacing requirements.
  • D (Dual): Indicates a dual-row configuration, enhancing connection stability.
  • NDX (No Discrete eXtractable): Indicates that the connector does not have individually removable contacts, enhancing its robustness.

Benefits

  • High reliability: Gold-plated contacts and robust construction ensure dependable connections, reducing potential downtime.
  • Improved signal integrity: The gold plating minimizes signal loss and maintains signal quality in high-speed data transmission.
  • Space-saving design: The double-row configuration optimizes contact density in a compact form factor.
  • Versatile connectivity: The 4.33-inch cable length provides flexibility for connecting boards at different distances.
  • Durable and robust: Resistant to vibration, shock, and temperature variations, making it suitable for harsh operating environments.

Technical Specifications: The connector features a 0.050" (1.27 mm) pitch, ensuring compatibility with standard board layouts. It typically has a current rating of 1A per contact. The operating temperature range is generally between -55°C to +125°C, making it suitable for a wide range of industrial and commercial applications. The insulation resistance is high, usually exceeding 1000 MΩ. The mating force is engineered for a secure connection while facilitating easy insertion and removal.

You May Also Be Interested in

3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess