EN
  • EN
  • DE

Q65111A5084

Part No Q65111A5084
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color White 1.52lm x=0.33/y=0.33 Chip LED 2-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color White
Lens Style Colored, Diffused, Rectangular
Luminous Flux 1.52 lm
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
RoHS Compliant
Viewing Angle 120 °
Win Source Part Number 977808-Q65111A5084
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Q65111A5084 CAD Model

Description

The Q65111A5084 is a high-performance infrared (IR) LED manufactured by OSRAM Opto Semiconductors. This LED is designed for a wide range of applications that require reliable and efficient IR light emission. Known for its robust construction and high output power, it is suitable for both consumer and industrial applications.

Applications:

  • Remote Controls: Used in remote control devices for televisions, audio equipment, and other electronic appliances.
  • Security Systems: Employed in security systems for motion detection and surveillance applications.
  • Light Barriers: Used in light barrier systems for object detection and safety applications.
  • Touch Screens: Integrated into touch screen systems for position sensing and gesture recognition.
  • Medical Devices: Utilized in medical equipment for infrared therapy and diagnostic applications.

Features:

  • High Radiant Intensity: Provides a high level of infrared light output for efficient performance.
  • Narrow Beam Angle: Directs the infrared light into a focused beam for precise targeting.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Long Lifespan: Designed for long operational life, providing reliable performance over time.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.

Benefits:

  • Efficient Performance: High radiant intensity ensures efficient transmission of infrared signals.
  • Precise Targeting: Narrow beam angle allows for accurate targeting of infrared light.
  • Space Saving: Compact size allows for integration into small and densely packed electronic devices.
  • Reliable Operation: Long lifespan and robust construction ensure dependable performance.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Technical Specifications: The Q65111A5084 typically has a peak wavelength of around 940nm (nanometers). The forward voltage is generally around 1.5V, and the forward current is typically 100mA. Radiant intensity is typically in the range of 20 to 50 mW/sr (milliwatts per steradian). The viewing angle is approximately ±10 degrees. The operating temperature range spans from -40°C to +85°C. The package type is typically a through-hole or surface mount package, depending on the specific configuration.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color
Lowest to $1.1435
OSRAM Opto Semiconductors Inc.
LED Uni-Color Blue 466nm 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess