EN
  • EN
  • DE

SFSD-10-30-G-04.72-DL-NDX

Part No SFSD-10-30-G-04.72-DL-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 20
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.393' (120.00mm, 4.72")
Features Friction Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-10
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310748-SFSD-10-30-G-04.72-DL-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-10-30-G-04.72-DL-NDX CAD Model

Description

The SFSD-10-30-G-04.72-DL-NDX is a micro pitch socket strip manufactured by Samtec Inc. It is designed for high-density board-to-board connections. The configuration of this particular part signifies a 1.27mm pitch, 10 total positions, gold plating on the contacts, a 4.72mm tail length, a double latching row, and a matte tin plating on the tails. The components are designed for reliability and signal integrity in diverse applications.

Applications

  • High-density interconnects in telecommunications equipment
  • Medical instrumentation requiring robust connections
  • Industrial control systems where space is limited
  • Data acquisition systems
  • Aerospace applications

Features

  • Pitch: 1.27mm pitch allows for a high density of connections.
  • Number of Positions: 10 total positions for signal and power transmission.
  • Plating: Gold plating on the contacts provides superior conductivity and corrosion resistance.
  • Tail Length: 4.72mm tail length for secure through-hole mounting.
  • Row Configuration: Double Latching Row for increased mechanical stability.
  • Termination Style: Through-hole termination provides a strong and reliable connection to the PCB.
  • Mates With: FFSD, EWSD and DWSD Series terminal strips.

Benefits

  • High Density Interconnect: Enables compact designs with a high number of connections.
  • Reliable Connection: Ensures a secure and stable electrical connection, minimizing signal loss.
  • Corrosion Resistance: Gold plating provides excellent corrosion resistance, increasing the lifespan of the connection.
  • Mechanical Stability: The double latching row enhances the mechanical stability of the connection, making it suitable for high-vibration environments.
  • Easy Assembly: Designed for easy through-hole mounting, simplifying the assembly process.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Additional Details

This socket strip is typically used in conjunction with Samtec FFSD, EWSD and DWSD series terminal strips. The gold plating ensures a reliable connection even in harsh environments. The double latching row provides extra security, preventing accidental disconnection. The part is RoHS compliant.

You May Also Be Interested in

3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6546 $63.2730
12+ $10.3832 $124.5984
18+ $10.0588 $181.0584
24+ $9.7343 $233.6232
31+ $9.4098 $291.7038
42+ $8.4364 $354.3288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess