EN
  • EN
  • DE

SFSD-05-28C-G-20.00-DL-NDX

Part No SFSD-05-28C-G-20.00-DL-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.67' (508.00mm)
Features Friction Lock, Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311151-SFSD-05-28C-G-20.00-DL-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-05-28C-G-20.00-DL-NDX CAD Model

Description

The SFSD-05-28C-G-20.00-DL-NDX is a micro pitch socket strip from Samtec Inc., designed for creating board-to-board connections within electronic devices. Its specifications indicate a 1.27mm pitch, 5 positions, gold plating, a 20.00mm tail length, double latching row, and matte tin plating. This component is engineered for dependable performance in high-density applications.

Applications

  • Board-to-board connections in compact electronic devices
  • Data communication systems
  • Medical devices
  • Industrial control equipment
  • Test and measurement instruments

Features

  • Pitch: 1.27mm micro pitch allows for high-density interconnects.
  • Number of Positions: 5 positions for signal or power transmission.
  • Plating: Gold plating on the contacts provides superior conductivity and corrosion resistance.
  • Tail Length: 20.00mm tail length
  • Row Configuration: Double Latching Row for increased mechanical stability.
  • Mates With: FFSD, EWSD and DWSD Series terminal strips.

Benefits

  • High Density: The micro pitch enables compact designs with a high number of connections.
  • Reliable Connection: Gold-plated contacts ensure a secure and stable connection, minimizing signal loss.
  • Corrosion Resistance: Gold plating provides excellent corrosion resistance, enhancing product longevity.
  • Mechanical Stability: The double latching row increases the mechanical stability of the connection, making it suitable for high-vibration environments.
  • Versatile Applications: Suitable for use in various electronic devices and industries.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Additional Details

This socket strip is typically used with Samtec's FFSD, EWSD and DWSD series terminal strips. The gold plating ensures a reliable connection even in demanding environments. The double latching row adds extra security, preventing accidental disconnections. The part is RoHS compliant.

You May Also Be Interested in

3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess