EN
  • EN
  • DE

SFSD-05-28C-G-12.00-SR

Part No SFSD-05-28C-G-12.00-SR
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.00' (304.80mm)
Features Latch Lock, Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312621-SFSD-05-28C-G-12.00-SR
Ultra Librarian 3D Model Ultra Librarian SFSD-05-28C-G-12.00-SR CAD Model

Description

The SFSD-05-28C-G-12.00-SR is a high-density cable assembly manufactured by Samtec Inc. falling under the SFSD series. It's engineered for dependable performance in a variety of applications. This particular model features a 5-position socket, 28 AWG cable, and 'C' denotes a polarization feature. The 'G' likely indicates a specific design or material characteristic of the connector, and '12.00' specifies a cable length of 12.00 inches. 'SR' signifies a standard latching system with strain relief.

Applications

  • Board-to-board connections
  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • Robotics

Features

  • High-Density Design: 5 positions for signal transmission.
  • 28 AWG Cable: Offers a good balance of signal integrity and flexibility.
  • Polarization Feature: 'C' marking indicates a polarization feature, preventing incorrect mating.
  • 'G' Designation: Represents a specific design characteristic. Further research may be needed for precise definition.
  • 12.00-Inch Cable Length: Provides a suitable cable length for various connection requirements.
  • Standard Latching System with Strain Relief: 'SR' denotes a standard latching system with additional strain relief for enhanced cable protection.
  • Samtec Quality: Manufactured to Samtec's high standards for reliability and durability.

Benefits

  • Reliable Connection: The standard latching system ensures a secure and stable connection, minimizing signal loss or intermittent connectivity.
  • Optimized Signal Performance: The 28 AWG cable provides excellent signal integrity, minimizing signal degradation and ensuring accurate data transmission.
  • Prevention of Mismating: The polarization feature prevents accidental mismating, protecting equipment and ensuring proper functionality.
  • Enhanced Durability: The strain relief feature protects the cable from damage, extending its lifespan and reducing the need for replacements.

Additional Details

The SFSD series from Samtec is designed for demanding applications requiring high-density and reliable connections. The SFSD-05-28C-G-12.00-SR is constructed with high-quality materials to ensure durability and long-term performance. The connector housings are typically made of high-temperature thermoplastic, and the contacts are gold-plated for optimal conductivity and corrosion resistance. This cable assembly is RoHS compliant.

You May Also Be Interested in

Samtec Inc.
.165\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess