EN
  • EN
  • DE

SFSD-05-28-H-46.00-DL-NDX

Part No SFSD-05-28-H-46.00-DL-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 3.83' (1.17m)
Features Friction Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311350-SFSD-05-28-H-46.00-DL-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-05-28-H-46.00-DL-NDX CAD Model

Description

The SFSD-05-28-H-46.00-DL-NDX is a cable assembly produced by Samtec Inc. within their SFSD series, which focuses on high-density interconnect solutions. This particular model is configured with a 5x28 (140-pin) arrangement. It features a double-row layout and a cable length of 46.00 inches. The "H" likely refers to a specific cable type or gauge used in the assembly. The "DL" likely refers to Dual Latch which ensures a secure connection, and the "NDX" suffix indicates a non-standard option, possibly relating to plating, shielding, or other customized features tailored to specific customer requirements. It is designed for board-to-board connections requiring reliable signal integrity and secure mating.

Applications

  • High-speed data transmission in telecommunications equipment
  • Industrial automation systems needing robust interconnects
  • Medical imaging equipment where signal reliability is crucial
  • Aerospace applications requiring secure and dependable connections
  • Testing and measurement equipment for precise data transfer

Features

  • High-density 5x28 (140-pin) double-row socket with dual latch
  • Fine-pitch (0.050" or 1.27mm) for compact design
  • 46.00-inch cable length for flexible connectivity
  • Durable cable construction ensuring long-lasting performance
  • Polarization to prevent mis-mating
  • High-quality materials for excellent electrical characteristics

Benefits

  • Provides a reliable and secure board-to-board connection with the dual latch feature
  • Maximizes board space utilization due to its compact size
  • Ensures high signal integrity for accurate data transfer
  • Simplifies the assembly process, reducing potential errors
  • Offers a long-term and cost-effective interconnect solution
  • Supports efficient data transfer in demanding environments

Additional Details

This Samtec cable assembly is designed for high performance and reliability. The dual latch ('DL') provides enhanced security against accidental disconnections. The connectors typically utilize gold-plated contacts for optimal conductivity and corrosion resistance. The cable is shielded to minimize signal loss and ensure signal integrity. The precise manufacturing process guarantees consistent electrical characteristics and mechanical integrity. This assembly is designed to meet industry standards for signal integrity and reliability, suitable for use in demanding environments where secure and reliable connections are crucial.

You May Also Be Interested in

3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess