EN
  • EN
  • DE

SEAM-40-03.5-S-10-2-A-K-TR

Part No SEAM-40-03.5-S-10-2-A-K-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HD ARRAY PLUG 400P SMD GOLD / 400 Position Connector High Density Array, Male Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer Samtec Inc.
Packaging Reel - TR
Connector Type High Density Array, Male
Number of Positions 400
Pitch 0.050" (1.27mm)
Number of Rows 10
Mounting Surface Mount
Features Board Guide, Pick and Place
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Mated Stacking Heights 8.5mm, 9.5mm, 10mm, 11mm
Height Above Board 0.240" (6.10mm)
Base Product Number SEAM-40
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SAM15071CT,SAM15071DKR-ND,SEAM-40-03.5-S-10-2-A-K-TR-ND,SEAM-40-03.5-S-10-2-A-K-FR,SAM15071DKRINACTIVE,SAM15071TR,SAM15071DKR
Standard Package 200
Win Source Part Number 1332122-SEAM-40-03.5-S-10-2-A-K-TR
Ultra Librarian 3D Model Ultra Librarian SEAM-40-03.5-S-10-2-A-K-TR CAD Model

Description

The SEAM-40-03.5-S-10-2-A-K-TR is a high-speed edge card connector from Samtec. This connector is part of the SEAM series, known for its high density and high-speed capabilities. It is designed for parallel, single-ended high-speed data transfer applications.

Applications

  • High-speed backplanes
  • Parallel board-to-board connections
  • Data centers and server applications
  • Telecommunications equipment
  • Industrial automation systems

Features

  • Pitch: 0.8mm
  • Number of Contacts: 80 (40 per row)
  • Stack Height: 3.5mm
  • Termination Style: Surface Mount
  • Mating Style: Edge Card
  • Row Arrangement: Double Row
  • Polarization: Provided
  • Packaging: Tape & Reel

Benefits

  • High-Density Interconnect: The 0.8mm pitch allows for a large number of I/O connections in a small space, maximizing board real estate.
  • High-Speed Performance: Optimized for high-speed data transmission, ensuring signal integrity in demanding applications.
  • Reliable Connection: Provides a secure and stable connection between boards, minimizing the risk of signal loss or intermittent connectivity.
  • Automated Assembly: Surface mount termination and tape & reel packaging facilitate efficient and cost-effective automated assembly processes.
  • Robust Design: Designed to withstand harsh environments and maintain performance under vibration and shock.

Additional Details

The connector utilizes a robust contact design to ensure reliable mating and long-term performance. The surface mount termination is designed for automated assembly processes, reducing manufacturing costs and improving overall product quality. The black insulator material offers good electrical and mechanical properties. The tape and reel packaging is ideal for high-volume assembly. This connector is often used in applications where space is limited and high-speed data transfer is crucial.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6707 $75.3414
4+ $30.9093 $123.6372
6+ $29.9434 $179.6604
7+ $28.9775 $202.8425
9+ $28.0116 $252.1044
12+ $25.1138 $301.3656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess