EN
  • EN
  • DE

GV-N3080GAMING OC-10GD 2.0

Part No GV-N3080GAMING OC-10GD 2.0
Manufacturer GIGABYTE Global
Catalog Graphics
Description PCIE RTX 3080 10GB Gaming OC 2.0 LHR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474425-GV-N3080GAMING OC-10GD 2.0
Manufacturer GIGABYTE Global
Ultra Librarian 3D Model Ultra Librarian GV-N3080GAMING OC-10GD 2.0 CAD Model

Description

The GIGABYTE GV-N3080GAMING OC-10GD 2.0 graphics card is crafted for gamers and PC enthusiasts who seek exceptional gaming performance, cooling efficiency, and customization. This card is powered by the NVIDIA GeForce RTX 3080, featuring 10GB of GDDR6X memory, optimized for delivering outstanding performance in the latest and most demanding games at ultra settings and high resolutions, including 4K. The GIGABYTE version comes with the Gaming OC 2.0 edition, which boasts enhanced clock speeds for superior gaming performance compared to the standard RTX 3080 models. GIGABYTE's renowned Windforce 3X cooling technology is integrated, including alternate spinning fans and composite copper heat pipes to efficiently dissipate heat, ensuring that the GPU runs at optimal temperatures. The card also features customizable RGB lighting, allowing users to personalize their gaming rig's aesthetic. It supports ray tracing and DLSS technologies, providing realistic lighting effects and improved frame rates for an immersive gaming experience. With its blend of performance, cooling, and design, the GIGABYTE GV-N3080GAMING OC-10GD 2.0 stands as a formidable choice for building a high-end gaming PC.

You May Also Be Interested in

Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
NVIDIA Tesla K20X
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU PCI-E
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess