Product Overview: LTC6228IS6#TRPBF from Analog Devices Inc.
The LTC6228IS6#TRPBF is a high-speed operational amplifier from Analog Devices Inc., designed to deliver exceptional speed and performance for a wide range of applications. This op-amp features a high slew rate and low distortion, making it an ideal choice for high-frequency signal amplification and conditioning tasks in telecommunications, imaging systems, and A/D converters.
Key Features:
- High Gain Bandwidth Product: The LTC6228IS6#TRPBF offers a gain bandwidth product of 890MHz, allowing it to handle high-speed signals effectively.
- Slew Rate: With a slew rate of 600V/µs, this operational amplifier can respond quickly to changes in input signals, which is crucial for maintaining signal fidelity in fast-changing environments.
- Low Noise: The device boasts a low input voltage noise of 2.5nV/√Hz, ensuring that the signal integrity is maintained with minimal additional noise from the amplifier itself.
- Supply Voltage Range: It operates on a supply voltage range from 2.5V to 5.25V, providing flexibility for various power supply configurations.
- Output Current: The op-amp can deliver an output current of 45mA, suitable for driving a range of loads.
- Power Consumption: With a quiescent current of 16.5mA, the LTC6228IS6#TRPBF is optimized for low-power applications.
- Package: The device comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
Applications:
The LTC6228IS6#TRPBF is versatile and can be used in various applications, including:
- Data acquisition systems
- Active filters
- Fast Fourier Transform (FFT) systems
- High-speed integrators
- Video and cable drivers
- Test and measurement equipment
This operational amplifier from Analog Devices Inc. is designed to meet the needs of engineers and designers who require high-speed, low-noise amplification in their electronic designs. With its robust feature set and compact footprint, the LTC6228IS6#TRPBF is an excellent choice for pushing the boundaries of performance in today's high-speed signal processing applications.