EN
  • EN
  • DE

FW-10-05-H-D-395-160-P

Part No FW-10-05-H-D-395-160-P
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series Flex Stack, FW
Package Tube
Number of Positions 20
Pitch 0.050" (1.27mm)
Number of Rows 2
Row Spacing 0.050" (1.27mm)
Length - Overall Pin 0.555" (14.097mm)
Length - Post (Mating) 0.160" (4.064mm)
Length - Stack Height 0.395" (10.033mm)
Mounting SMD (SMT)
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 30.0µin (0.76µm)
Color Black
Base Product Number FW-10-05
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 46
Win Source Part Number 963100-FW-10-05-H-D-395-160-P
Ultra Librarian 3D Model Ultra Librarian FW-10-05-H-D-395-160-P CAD Model

Description

The FW-10-05-H-D-395-160-P is a socket strip from Samtec's FW series, designed for reliable board-to-board connections. This component facilitates the stacking or interconnection of printed circuit boards (PCBs) in diverse electronic assemblies.

Applications

  • Board-to-board connections in compact electronic devices
  • Mezzanine board connections in industrial control systems
  • Signal routing in high-density communication equipment
  • Prototyping and testing of electronic circuits
  • Automated test equipment (ATE)

Features

  • Number of Rows: Double Row
  • Number of Positions: 20 (10 positions per row)
  • Pitch: 0.050" (1.27mm)
  • Body Orientation: Straight
  • Termination Style: Solder
  • Insulator Material: Black Liquid Crystal Polymer (LCP)
  • Contact Material: Phosphor Bronze
  • Plating: Gold plated contacts
  • Overall Height: 0.395" (10.03mm)
  • Tail Length: 0.160" (4.06mm)

Benefits

  • High-density interconnection: Maximizes the number of signals in a minimized space.
  • Consistent Signal Integrity: Gold plating ensures a consistent and corrosion-resistant connection.
  • Simplified Assembly: Solder termination streamlines assembly and rework processes.
  • Increased Durability: LCP insulator provides robust chemical resistance and high-temperature performance.
  • Versatile Connectivity: Adaptable to various board-to-board connection requirements.

Additional Details

The FW series socket strips cater to high-density, high-performance applications. The 0.050" pitch enables a compact footprint, while gold-plated contacts maintain excellent signal integrity. The LCP insulator ensures optimal electrical and mechanical characteristics in demanding environments. The part number FW-10-05-H-D-395-160-P indicates a double-row socket strip with 20 total positions, a straight body, a height of 0.395", and a tail length of 0.160". It's engineered to mate with Samtec's terminal strips to create a complete board-to-board system. The "-P" at the end designates a pick-and-place pad.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess