EN
  • EN
  • DE

SCRES-G-00.50-D-C5E

Part No SCRES-G-00.50-D-C5E
Manufacturer Samtec Inc.
Catalog Modular Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Samtec Inc.
Series AccliMate™ SCRES
Package Bulk
Cable Type Round Cable
Connector Type Jack to Plug
Mounting Type Panel Mount, Bulkhead
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 1.64' (500.0mm)
Shielding Shielded
Color Black
Features Circular Threaded Coupling
Style Cat5e, Industrial Environments - IP68
Base Product Number SCRES-G
Other Names SAM9120,SCRES-G-00.50-D-C5E
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1314183-SCRES-G-00.50-D-C5E
Ultra Librarian 3D Model Ultra Librarian SCRES-G-00.50-D-C5E CAD Model

Description

The AccliMate™ SCRES series cable assembly is a high-quality modular cable designed for industrial environments.

  • Coupling: Circular threaded coupling
  • Shielding: Shielded
  • Connector Type: Jack to plug
  • Positions/Contacts: 8p8c (RJ45, Ethernet)
  • Cable Type: Round
  • Length: 1.64' (500.0mm)
  • Mounting: Panel mount and bulkhead mounting
  • IP Rating: IP68
  • Series: AccliMate™ SCRES
  • Win Source Part Number: 1314183-SCRES-G-00.50-D-C5E

You May Also Be Interested in

Belden Inc.
PATCHCORD BCAT5E CMR LTPU 35FT
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C PLUG-PLUG 6.56'
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 16.4'
Need more? Email Us
Phoenix Contact
CABLE MOD 8P4C PLUG-PLUG 0.98'
Need more? Email Us
Belden Inc.
PIGTAIL-A CAT5E CMR GN 25FT
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 3M STRAN
Need more? Email Us
Samtec Inc.
SEAL RECTANGULAR RECEPTACLE ETHE
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 9.84'
Need more? Email Us
Belden Inc.
PIGTAIL-B BCAT5E CMR BLU 50FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess