The MB90025FPMT-GS-170E1 is a microcontroller unit (MCU) manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is part of the F²MC-16LX family, which is based on a 16-bit architecture designed for embedded control applications. This MCU offers a balance of performance, memory, and peripheral features, making it suitable for a wide range of industrial and automotive applications.
Applications
- Automotive body control
- Industrial control systems
- Motor control
- Home appliances
- Security systems
Features
- 16-bit F²MC-16LX CPU core
- Flash memory (e.g., 128KB or 256KB)
- SRAM (e.g., 8KB or 16KB)
- Timers and counters
- Serial communication interfaces (UART, SPI, I2C)
- Analog-to-digital converter (ADC)
- Digital-to-analog converter (DAC)
- Input/Output (I/O) ports
- Low-voltage detection (LVD)
Benefits
- High performance for embedded control tasks
- Integrated memory for code and data storage
- Flexible peripheral set for various applications
- Reduced system cost and complexity
- Robust and reliable operation
Technical Specifications
- CPU Core: 16-bit F²MC-16LX
- Flash Memory: 128KB (example, varies by specific part number)
- SRAM: 8KB (example, varies by specific part number)
- Operating Voltage: 3.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Clock Frequency: Up to 24 MHz
- Number of I/O Ports: Varies depending on package
- Package: LQFP (Low Profile Quad Flat Package)
The MB90025FPMT-GS-170E1 microcontroller provides a versatile platform for embedded control applications. Its 16-bit CPU core offers sufficient processing power for real-time tasks. The integrated flash memory and SRAM provide ample storage for code and data. The various peripheral interfaces enable communication and control of external devices. Proper power supply filtering and decoupling are essential for stable operation. The device's low-voltage detection feature helps prevent data corruption during power loss events. It is commonly used in automotive and industrial applications that require reliable and efficient control.