EN
  • EN
  • DE

LPAM-20-01.5-S-08-1-K-TR

Part No LPAM-20-01.5-S-08-1-K-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description .050" LP ARRAY HIGH-SPEED HIGH-D / Position Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Samtec Inc.
Series *
Package Tape & Reel
Standard Package 300
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351743-LPAM-20-01.5-S-08-1-K-TR
Ultra Librarian 3D Model Ultra Librarian LPAM-20-01.5-S-08-1-K-TR CAD Model

Description

The Samtec LPAM-20-01.5-S-08-1-K-TR is a low profile adapter module designed to provide a flexible and reliable interconnect solution for various electronic applications. This adapter module is part of Samtec's LPAM series and is known for its compact design, high-speed performance, and ease of integration.

Applications:

  • High-Speed Data Transmission: Used in networking equipment, servers, and data centers.
  • Telecommunications: Employed in communication systems for reliable signal transmission.
  • Instrumentation: Used in test and measurement equipment for accurate data transfer.
  • Medical Devices: Employed in diagnostic and monitoring equipment requiring high-speed connectivity.
  • Industrial Automation: Used in control systems and robotic equipment.

Features:

  • Low Profile Design: Compact design allows for space-saving integration.
  • High-Speed Performance: Designed for high-speed data transmission.
  • Reliable Connection: Ensures stable and secure signal transfer.
  • Easy Integration: Simplifies the design and assembly process.
  • Tape and Reel Packaging: Facilitates automated assembly.

Benefits:

  • Space Saving: Compact design allows for smaller and more efficient electronic devices.
  • High Performance: Ensures high-speed data transmission with minimal signal loss.
  • Reliable Connection: Provides stable and secure signal transfer, minimizing downtime.
  • Cost-Effective: Simplifies the design and assembly process, reducing manufacturing costs.
  • Versatile Application: Suitable for a wide range of electronic devices and applications.

Additional Details:

The LPAM-20-01.5-S-08-1-K-TR adapter module features a low profile design, making it ideal for space-constrained applications. It is designed for high-speed data transmission, ensuring optimal performance in demanding applications. The module provides a reliable connection, ensuring stable and secure signal transfer. Its easy integration simplifies the design and assembly process, reducing manufacturing costs. The adapter module is commonly used in high-speed data transmission, telecommunications, instrumentation, medical devices, and industrial automation. Samtec is known for producing high-quality and reliable interconnect solutions, and the LPAM series adapter modules are no exception. The module is designed to meet various industry standards, ensuring its safety and reliability. Its tape and reel packaging facilitates automated assembly, further reducing manufacturing costs. The LPAM-20-01.5-S-08-1-K-TR is a reliable and versatile adapter module suitable for a wide range of applications requiring high-speed and reliable interconnectivity. The module is constructed with high-quality materials to ensure long-term performance and durability.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess