EN
  • EN
  • DE

ARF6-08-S-D-A-K-TR

Part No ARF6-08-S-D-A-K-TR
Manufacturer Samtec Inc.
Catalog Pluggable Connectors
Description CONN SKT 8PAIR SMD GOLD VERT / 16 Position High Density Array Receptacle Connector Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Samtec Inc.
Series AcceleRate® ARF6
Package Tape & Reel (TR) Cut Tape (CT)
Connector Style Receptacle
Connector Type High Density Array
Number of Positions 16
Mounting Type Surface Mount
Termination Solder
Features Board Guide, Pick and Place Cap, Shielded
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number ARF6-08
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1338077-ARF6-08-S-D-A-K-TR
Ultra Librarian 3D Model Ultra Librarian ARF6-08-S-D-A-K-TR CAD Model

Description

The AcceleRate ARF6 series high-density array pluggable connector assembly is designed for use in a wide range of electronic devices.

  • Positions: 16
  • Termination: Solder
  • Features: Board Guide, Pick and Place Cap, Shielding
  • Contact Plating: Gold
  • Contact Plating Thickness: 30.0µin (0.76µm)
  • Connector Style: Receptacle
  • Package: Tape and Reel (TR) Cut Tape (CT)
  • Mounting Type: Surface Mount

You May Also Be Interested in

TE Connectivity
CONN QSFP28 CAGE W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN HEADER HIGH SPEED 90POS PCB
Lowest to $8.7314
Molex, LLC
29 Position SAS Receptacle Connector Press-Fit Through Hole
Need more? Email Us
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Need more? Email Us
Amphenol
CONN QSFP CAGE PRESS-FIT R/A
Lowest to $9.2643

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7905 $52.7430
14+ $7.2127 $100.9778
22+ $6.9873 $153.7206
30+ $6.7619 $202.8570
39+ $6.5365 $254.9235
52+ $5.8604 $304.7408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess