The Samtec RF174-02SP1-191320-2000 is a high-frequency coaxial cable assembly. It utilizes a high-quality cable and connectors designed for reliable signal transmission in demanding applications. This cable assembly is part of Samtec's extensive line of RF interconnect solutions. The specific details within the part number indicate the cable type, connector types, and length.
Applications
- Wireless communication systems
- Test and measurement equipment
- High-speed data transmission
- Antenna connections
- Networking equipment
Features
- High-frequency performance
- Durable construction
- Low insertion loss
- Shielded cable for reduced EMI/RFI
- Precision connectors
- Customizable lengths available
- RoHS compliant
Benefits
- Ensures reliable signal transmission at high frequencies.
- Withstands harsh environments and frequent handling.
- Minimizes signal degradation for optimal performance.
- Reduces interference from external electromagnetic sources.
- Provides secure and consistent connections.
- Offers flexibility to meet specific application requirements.
- Complies with environmental regulations.
Technical Specifications
The RF174-02SP1-191320-2000 typically uses an RF174 type coaxial cable. It features SP1 connectors on both ends. Cable length is 2000mm (2 meters). The cable assembly is designed for a specific impedance, often 50 Ohms. The frequency range extends into the GHz region, suitable for a wide range of RF applications. The connectors are typically gold-plated to minimize contact resistance and ensure long-term reliability. Shielding is incorporated into the cable design to minimize electromagnetic interference (EMI) and radio frequency interference (RFI). VSWR performance is usually low, ensuring efficient power transfer. The operating temperature range is typically from -40°C to +85°C. Precise connector attachment and cable preparation techniques are used to guarantee optimal performance.