The QTH-030-01-L-D-A-C is a high-speed, high-density connector from Samtec's QTH series. It's designed for demanding applications requiring reliable signal integrity and high data rates. This connector features a rugged design and is suitable for various board-to-board and cable-to-board connections.
Applications
- High-speed data transmission systems
- Networking equipment (routers, switches)
- Telecommunications infrastructure
- Medical imaging equipment
- Industrial automation systems
- Test and measurement equipment
Features
- 30 contacts per row
- Double row configuration
- Mates with QSH series connectors
- 0.8mm pitch for high density
- Surface mount termination
- High-speed performance characteristics
- Gold-plated contacts for reliable connections
- Automated placement compatibility
Benefits
- High signal integrity ensures reliable data transmission
- High density allows for compact designs
- Easy integration into automated assembly processes
- Durable construction provides long-term reliability
- Gold-plated contacts resist corrosion and ensure consistent performance
- Versatile mating options with the QSH series
- Optimized for high-speed applications, minimizing signal loss and reflections
Additional Details
The 'QTH' designation indicates that this is a QTH series connector from Samtec. The '030' represents the number of contacts per row. The '01' typically signifies the stack height or version. 'L' denotes the lead style, 'D' indicates a double row configuration, 'A' signifies alignment pin presence, and 'C' often refers to the plating or material. This connector is designed for automated placement and reflow soldering processes. The gold plating on the contacts ensures a reliable, low-resistance connection, even in harsh environments. The tight 0.8mm pitch allows for a high density of signals in a small area, making it suitable for space-constrained applications. It's critical to consult the Samtec datasheet for detailed specifications, including impedance, voltage rating, current rating, and operating temperature range.