EN
  • EN
  • DE

PCIE-036-02-S-D-RA

Part No PCIE-036-02-S-D-RA
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description PCI EXPRESS EDGE MOUNT ASSEMBLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Manufacturer Samtec Inc.
Series PCI Express® (PCIe)
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole, Right Angle
Family Name PCIE-036
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 612-PCIE-036-02-S-D-RA, PCIE-036-02-S-D-RA-ND
Quantity per package 22
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888763-PCIE-036-02-S-D-RA
Ultra Librarian 3D Model Ultra Librarian PCIE-036-02-S-D-RA CAD Model

Description

The Samtec Inc. PCI Express™ (PCIe) 36 Position Female Connector is a through-hole, right angle component featuring gold plating and a black finish. The 888763-PCIE-036-02-S-D-RA is a through-hole, right angle component featuring gold plating and a black finish.

  • Description: PCI Express™ (PCIe) 36 Position Female Connector
  • Mounting: Through-Hole, Right Angle
  • Plating: Gold
  • Finish: Black
  • Operating Temperature Range: -55°C to 125°C
  • Series: PCIE-036
  • Category: Connectors
  • ECCN: EAR99
  • Package Quantity: 22 units
  • Estimated Production Lead Time: 8 weeks
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Manufacturer Part Number: 888763-PCIE-036-02-S-D-RA
  • Other Part Numbers: 612-PCIE-036-02-S-D-RA, PCIE-036-02-S-D-RA-ND

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $3.0130
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5644 $52.8220
12+ $8.6682 $104.0184
18+ $8.3973 $151.1514
25+ $8.1264 $203.1600
32+ $7.8556 $251.3792
43+ $7.0429 $302.8447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess