EN
  • EN
  • DE

OPP-03-01-T-S-M-AB

Part No OPP-03-01-T-S-M-AB
Manufacturer Samtec Inc.
Catalog Rectangular Connector - Spring Loaded
Description CONN .100\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Compression Contact, Non-Gendered
Number of Contacts 3
Pitch 0.100" (2.54mm)
Number of Rows 1
Mounting Type Surface Mount
Material Beryllium Copper
Contact Finish Tin
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1508958-OPP-03-01-T-S-M-AB
Ultra Librarian 3D Model Ultra Librarian OPP-03-01-T-S-M-AB CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
CONN SPRING MOD MALE 4POS SMD
Need more? Email Us
Preci-Dip
CONN SPRING TARGET 12POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 6POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 6POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 6POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 5POS SMD
Need more? Email Us
Samtec Inc.
CONN SPRING MOD 3POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 4POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 6POS R/A SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess