EN
  • EN
  • DE

MTSW-113-09-G-T-157-LA

Part No MTSW-113-09-G-T-157-LA
Manufacturer Samtec Inc.
Catalog OEM Parts (M - N)
Description Variable Height PCB Header Strips, 0.100" pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Rows 3
RoHS Compliant
Win Source Part Number 982220-MTSW-113-09-G-T-157-LA
Categories OEM Parts(M-N)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTSW-113-09-G-T-157-LA CAD Model

Description

The MTSW-113-09-G-T-157-LA is a 0.025" square post header from Samtec. It's part of the MTSW series, designed for board-to-board connections. This particular model features 13 positions, a 0.100" pitch, and a triple row configuration. It's commonly used for making reliable and dense interconnections between PCBs or for connecting wire harnesses.

Applications

  • Board-to-board connections: Used to connect two or more printed circuit boards.
  • Wire harness connections: Employed to connect wire harnesses to PCBs.
  • Prototyping: Used in breadboarding and prototyping applications.
  • Signal routing: Integrated into electronic circuits to route signals between different components.
  • Modular electronics: Utilized in modular systems for easy connection and disconnection of modules.

Features

  • 0.025" square posts: Provides a secure and reliable connection.
  • 13 positions: Offers a moderate number of connections in a compact space.
  • 0.100" pitch: Standard pitch for easy integration with other components.
  • Triple row configuration: Increases the density of connections.
  • Through-hole mounting: Provides a strong mechanical connection to the PCB.

Benefits

  • Reliable connection: Ensures stable and consistent signal transmission.
  • High density: Allows for a large number of connections in a small area.
  • Easy to use: Simple to install and connect with mating connectors.
  • Versatile: Suitable for a wide range of applications.
  • Durable: Provides long-lasting performance in demanding environments.

Additional Details

The MTSW-113-09-G-T-157-LA header features gold plating on the contacts, ensuring excellent conductivity and corrosion resistance. The insulator material is typically high-temperature thermoplastic, suitable for reflow soldering processes. This header is designed to mate with Samtec's SFSD series socket strips or other compatible connectors. Its robust construction and reliable performance make it a popular choice for various electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess