EN
  • EN
  • DE

MMT-143-02-L-MT

Part No MMT-143-02-L-MT
Manufacturer Samtec Inc.
Catalog OEM Parts (M - N)
Description Conn Unshrouded HDR 86 POS 2mm Solder RA SMD/Through Hole Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080744-MMT-143-02-L-MT
Categories OEM Parts(M-N)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMT-143-02-L-MT CAD Model

Description

The MMT-143-02-L-MT is a 2.00 mm (.079") pitch Mini Mate® socket strip manufactured by Samtec. It is designed for board-to-board connections and offers a compact and reliable solution for various electronic applications.

Applications

  • Board-to-board connections
  • Medical devices
  • Industrial controls
  • Test and measurement equipment
  • High-density interconnects

Features

  • Pitch: 2.00 mm (.079")
  • Number of positions: 43
  • Row: Single
  • Termination: Through-hole
  • Body Material: Black Liquid Crystal Polymer (LCP)
  • Contact Material: Phosphor Bronze
  • Plating: Gold

Benefits

  • Compact size for high-density applications.
  • Reliable connection due to the gold-plated contacts.
  • Durable construction with LCP body material.
  • Versatile termination options for easy integration.
  • Designed for automated assembly processes.

Additional Details

The MMT-143-02-L-MT socket strip features a single row of 43 contacts with a 2.00 mm pitch. The gold-plated contacts ensure reliable electrical performance and resistance to corrosion. The black LCP body material provides excellent chemical resistance and high-temperature performance. This socket strip is designed for through-hole termination and is suitable for automated assembly processes. It is commonly used with Samtec's TMMH series headers to create board-to-board connections. The part is RoHS compliant. Samtec is a well-known manufacturer of high-quality connectors and interconnect solutions. This socket strip is ideal for applications where space is limited and reliable connections are essential. The gold plating thickness is typically 10µ" (0.25µm) minimum for the contact area and 3µ" (0.08µm) minimum for the tail. The operating temperature range is -55°C to +125°C. It is often used in medical and industrial applications where long-term reliability is critical. The current rating is 3A. The voltage rating is 250V. It is designed to mate with Samtec's TMMH series.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess