EN
  • EN
  • DE

MMSDT-05-24-L-25.60-S-K

Part No MMSDT-05-24-L-25.60-S-K
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description MINI-MATE CABLE ASSEMBLY, TEFLON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Samtec Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1221157-MMSDT-05-24-L-25.60-S-K
Ultra Librarian 3D Model Ultra Librarian MMSDT-05-24-L-25.60-S-K CAD Model

Description

The 1221157-MMSDT-05-24-L-25.60-S-K is a rectangular cable assembly manufactured by Samtec Inc.

  • GPTDescription: It belongs to the category of Cable Assemblies - Rectangular Cable Assemblies.
  • GPTDescription: This cable assembly is packaged in bulk with a standard package of 1 piece.
  • GPTDescription: The 1221157-MMSDT-05-24-L-25.60-S-K cable assembly is designed to provide reliable and efficient connections between different components within an electronic system.
  • GPTDescription: This cable assembly is compliant with ECCN (Export Control Classification Number) EAR99, making it suitable for international use.
  • GPTDescription: It also falls under HTSUS (Harmonized Tariff Schedule of the United States) code 8544.42.9090.
  • GPTDescription: These compliance certifications ensure that the 1221157-MMSDT-05-24-L-25.60-S-K cable assembly meets all the necessary standards and regulations.
  • GPTDescription: Samtec Inc. is a reputable manufacturer known for producing high-quality cable assemblies.
  • GPTDescription: The 1221157-MMSDT-05-24-L-25.60-S-K is an active product, readily available for use in various electronic applications.
  • GPTDescription: Its robust construction and reliable performance make it an ideal choice for your rectangular cable assembly needs.

You May Also Be Interested in

Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess