EN
  • EN
  • DE

LCW-130-13-G-M-300-RP

Part No LCW-130-13-G-M-300-RP
Manufacturer Samtec Inc.
Catalog OEM Parts (J - L)
Description Conn Partial Shrouded HDR 30 POS 2.54mm Solder RA Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073783-LCW-130-13-G-M-300-RP
Categories OEM Parts(J-L)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCW-130-13-G-M-300-RP CAD Model

Description

The LCW-130-13-G-M-300-RP is a terminal strip connector manufactured by Samtec Inc. It is part of their LCW series, which is designed for board-to-board connections. This connector offers a reliable and space-saving solution for various electronic applications, enabling secure and efficient signal transmission between printed circuit boards (PCBs).

Applications

  • Board-to-board connections: Provides a reliable interconnection between PCBs in electronic devices.
  • Industrial automation equipment: Used for signal and power connections in industrial control systems.
  • Telecommunications equipment: Enables connectivity in communication devices such as routers and switches.
  • Medical devices: Used in medical equipment for reliable signal transmission.
  • Aerospace applications: Provides robust connections in aerospace electronics.
  • Test and measurement equipment: Used in test equipment for signal routing and connectivity.
  • Consumer electronics: Employed in various consumer electronic devices for internal connections.

Features

  • 2.54mm pitch: Standard pitch allows for easy integration with other components.
  • Gold-plated contacts: Ensures reliable electrical connection and corrosion resistance.
  • Right-angle orientation: Facilitates connections at a 90-degree angle.
  • High-temperature plastic insulator: Withstands high temperatures during soldering processes.
  • Polarized design: Prevents mis-mating and ensures correct orientation.

Benefits

  • Reliable electrical connection: Gold-plated contacts provide excellent conductivity and corrosion resistance.
  • Space-saving design: Compact form factor allows for high-density PCB layouts.
  • Easy to install: Simple to integrate into automated assembly processes.
  • Versatile application: Suitable for a wide range of electronic devices and industries.
  • Long-lasting performance: Durable construction ensures reliable operation over time.

Additional Details

The LCW-130-13-G-M-300-RP connector features 30 positions (13 positions per row * 1 row) and a 2.54mm pitch. The “-G” indicates gold plating on the contacts, ensuring optimal conductivity and resistance to corrosion. The “-M” signifies the insulator material, typically a high-temperature plastic that can withstand reflow soldering temperatures. The “-300” likely refers to a specific length or dimension. The “-RP” indicates that it's a right-angle connector with polarization. This connector is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. Its robust design and high-quality materials ensure a long service life and consistent performance in demanding applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess