EN
  • EN
  • DE

LCW-103-20-T-S-300-RR

Part No LCW-103-20-T-S-300-RR
Manufacturer Samtec Inc.
Catalog OEM Parts (J - L)
Description Conn Wire to Board HDR 3 POS 2.54mm Solder RA Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Gender Male
Mount Through Hole
Number of Contacts 3
Number of Rows 1
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 967574-LCW-103-20-T-S-300-RR
Categories OEM Parts(J-L)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCW-103-20-T-S-300-RR CAD Model

Description

The LCW-103-20-T-S-300-RR is a connector from Samtec Inc., belonging to their line of standard interconnect solutions. These connectors are typically used for board-to-board connections and signal routing in a variety of electronic applications. Given the part number structure, we can infer some characteristics, but detailed specifications require further research.

Applications

  • Board-to-board connections in PCBs
  • Signal routing in electronic devices
  • Data communication systems
  • Telecommunications equipment
  • Industrial control systems

Features

  • High-density contact spacing
  • Through-hole mounting
  • Triple row configuration
  • 3 positions (based on the '103' in the part number)
  • Tin plating (based on 'T' in the part number)
  • Single-ended connection (based on 'S' in the part number)

Benefits

  • Provides a reliable and robust connection between boards.
  • Enables high-density packaging of electronic components.
  • Facilitates efficient signal routing in electronic systems.
  • Offers a cost-effective interconnect solution.

Additional Details

The LCW-103-20-T-S-300-RR connector utilizes a through-hole mounting style for secure attachment to the PCB. The 'LCW' likely refers to a specific series within Samtec's product line, characterized by its design and performance characteristics. The '-20-' portion of the part number likely relates to the stack height or pin length. The triple row configuration increases the number of available connections within a given footprint. The tin plating provides good solderability and corrosion resistance. The '300' may be referring to the length of the mating pin. These connectors are designed for automated assembly processes to improve manufacturing efficiency. The rugged construction ensures reliable performance in demanding environments. Mating connectors can be chosen from Samtec's extensive product range to create a complete interconnect solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess