EN
  • EN
  • DE

HLCD-50-06.00-TD-TH-1

Part No HLCD-50-06.00-TD-TH-1
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description CBL ASS SELF-MATE 100POS 6" HDR / 100 Position Cable Assembly Rectangular Self Mating, Non-Gendered, Hermaphroditic to Self Mating, Non-Gendered, Hermaphroditic, Reversed 0.500' (152.40mm, 6.00")
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Razor Beam™ HLCD
Package Bulk
Connector Type Self Mating, Non-Gendered, Hermaphroditic to Self Mating, Non-Gendered, Hermaphroditic, Reversed
Number of Positions 100
Number of Rows 2
Pitch - Connector 0.020" (0.50mm)
Pitch - Cable 0.010" (0.25mm)
Length 0.500' (152.40mm, 6.00")
Color Blue, Ribbon
Shielding Shielded
Cable Termination IDC
Contact Finish Gold
Base Product Number HLCD-50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Other Names 612-HLCD-50-06.00-TD-TH-1
Standard Package 10
Win Source Part Number 1062955-HLCD-50-06.00-TD-TH-1
Ultra Librarian 3D Model Ultra Librarian HLCD-50-06.00-TD-TH-1 CAD Model

Description

The Razor Beam™ HLCD series cable assembly is a reliable choice for rectangular cable assemblies. The cable assembly has a self-mating, non-gendered, hermaphroditic connector type that is reversed. The assembly has a ribbon color and is shielded.

  • Connector Type: Self-Mating, Non-Gendered, Hermaphroditic (Reversed)
  • Color: Ribbon
  • Shielded: Yes
  • Positions Loaded: 100
  • Rows: Two
  • Contact Finish: Gold
  • Cable Termination: IDC
  • Pitch-Connector: 0.020" (0.50mm)
  • Pitch-Cable: 0.010" (0.25mm)
  • Length: 0.500' (152.40mm, 6.00")
  • Package: Bulk
  • Operating Temperature: -55°C ~ 125°C
  • REACH: Unaffected
  • Manufacturer: Samtec Inc.
  • Base Product Number: HLCD-50

You May Also Be Interested in

TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess