EN
  • EN
  • DE

HLCD-10-24.00-TR-TR-1

Part No HLCD-10-24.00-TR-TR-1
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description CBL ASS HDR SELF-MATE 20POS 24" / 20 Position Cable Assembly Rectangular Plug to Plug 2.00' (609.60mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Razor Beam™ HLCD
Package Bulk
Connector Type Plug to Plug
Number of Positions 20
Number of Rows 2
Pitch - Connector 0.020" (0.50mm)
Pitch - Cable 0.010" (0.25mm)
Length 2.00' (609.60mm)
Color Blue, Ribbon
Shielding Shielded
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Other Names 612-HLCD-10-24.00-TR-TR-1
Standard Package 1
Win Source Part Number 1166612-HLCD-10-24.00-TR-TR-1
Ultra Librarian 3D Model Ultra Librarian HLCD-10-24.00-TR-TR-1 CAD Model

Description

This Razor Beam™ HLCD series cable assembly from Samtec Inc. is an excellent choice for your cable assembly needs.

  • Shielded: Yes
  • Connector Type: Plug to Plug
  • Number of Rows: Two
  • Cable Color: Blue
  • Cable Form: Ribbon
  • Cable Termination: IDC
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Connector Pitch: 0.020" (0.50mm)
  • Cable Pitch: 0.010" (0.25mm)
  • Cable Length: 2.00' (609.60mm)
  • Application: Various

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
Samtec Inc.
.165\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess