EN
  • EN
  • DE

HDWM-08-61-L-D-803

Part No HDWM-08-61-L-D-803
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description .050" X .100" FLEX STACK, HIGH-T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series *
Package Tube
Product Status Active
Standard Package 56 pcs
Win Source Part Number 1069193-HDWM-08-61-L-D-803
Ultra Librarian 3D Model Ultra Librarian HDWM-08-61-L-D-803 CAD Model

Description

The HDWM-08-61-L-D-803 is a high-density, surface-mount socket strip manufactured by Samtec. It's part of the HDWM series, designed for board-to-board connections in high-speed and high-density applications. This connector provides a reliable and space-saving solution for connecting two PCBs.

Applications

  • Board-to-board connections in high-density electronic devices
  • Medical equipment
  • Industrial automation systems
  • Telecommunications equipment
  • Data networking equipment
  • Test and measurement instruments

Features

  • High-density design: Allows for a large number of connections in a small footprint.
  • Surface-mount termination: Enables automated assembly and reduces manufacturing costs.
  • 0.050" (1.27 mm) pitch: Provides a fine pitch for high-density interconnects.
  • Dual-row configuration: Increases the number of contacts in a given area.
  • Gold-plated contacts: Ensures reliable electrical performance and corrosion resistance.
  • RoHS compliant: Meets environmental regulations.
  • 8 positions per row: Total of 16 contacts.

Benefits

  • Space savings: Maximizes board space utilization.
  • Reliable connection: Provides a secure and stable electrical connection.
  • High-speed performance: Suitable for high-frequency signals.
  • Easy assembly: Simplifies the manufacturing process.
  • Long-term reliability: Designed for extended service life.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details

The HDWM-08-61-L-D-803 features a black liquid crystal polymer (LCP) insulator. The contact material is beryllium copper. The current rating is typically around 1 amp per contact. The operating temperature range is typically from -55°C to +125°C. Mating connectors include Samtec's HDMM series header strips. The "-L" in the part number signifies a standard tail length, and the "-D" indicates a dual-row configuration. The "-803" at the end of the part number is likely a Samtec internal code, possibly related to plating or packaging.

You May Also Be Interested in

Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess