EN
  • EN
  • DE

SAFFB1G96FA0F0AR15

Part No SAFFB1G96FA0F0AR15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188116-SAFFB1G96FA0F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFFB1G96FA0F0AR15 CAD Model

Description

The SAFFB1G96FA0F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are crucial components in RF circuits, serving to selectively pass or reject signals based on their frequency. This specific filter is likely tailored for a particular wireless communication band, offering optimized performance within that range.

Applications

  • Cellular infrastructure (base stations, repeaters)
  • Mobile devices (smartphones, tablets, and other wireless devices)
  • Wireless LAN (WLAN) applications, such as routers and access points
  • Satellite communication systems
  • General RF signal processing

Features

  • Sharp frequency response for precise filtering
  • Low insertion loss to minimize signal degradation
  • High stopband attenuation to effectively reject unwanted signals
  • Compact surface-mount package (SMD) for easy integration
  • Stable performance over temperature variations

Benefits

  • Improved signal clarity and reduced interference in wireless communications
  • Enhanced receiver sensitivity and transmitter efficiency
  • Better overall system performance due to improved signal-to-noise ratio (SNR)
  • Simplified circuit design due to the filter's integrated functionality
  • Reliable operation in demanding environmental conditions

Additional Details

The detailed technical specifications for the SAFFB1G96FA0F0AR15, including center frequency, bandwidth, passband ripple, and stopband attenuation, are available in the manufacturer's datasheet. SAW filters operate by converting an electrical signal into a mechanical wave on a piezoelectric substrate. The wave propagates along the surface of the substrate, and interdigital transducers (IDTs) convert the mechanical wave back into an electrical signal. The design of the IDTs determines the filter's frequency response.

The use of surface-mount technology (SMT) allows for automated assembly and reduces the size and weight of electronic devices. Proper impedance matching and PCB layout are crucial for optimizing the performance of SAW filters in RF circuits.

You May Also Be Interested in

Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess