EN
  • EN
  • DE

CPAT-028-A-T-08AR

Part No CPAT-028-A-T-08AR
Manufacturer Samtec Inc.
Catalog OEM Parts (C - E)
Description Conn PGA Adapter M/M 28 POS 2.54mm ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Gender Male
Mount Through Hole
Number of Contacts 28
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Win Source Part Number 995381-CPAT-028-A-T-08AR
Categories OEM Parts(C-E)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPAT-028-A-T-08AR CAD Model

Description

The CPAT-028-A-T-08AR is a high-performance test point from Samtec. These test points provide convenient access for probing and testing circuits without damaging components or requiring permanent connections. They are designed for use in a wide range of applications, including prototyping, debugging, and production testing. The compact design and secure mounting ensure reliable performance in demanding environments.

Applications:

  • Prototyping: Enables easy access for testing and debugging prototype circuits.
  • Debugging: Provides convenient test points for troubleshooting electronic systems.
  • Production Testing: Used in manufacturing environments for quality control and performance verification.
  • Educational Labs: Ideal for student projects and experiments, allowing for safe and easy circuit testing.
  • Field Service: Facilitates on-site testing and troubleshooting of electronic equipment.

Features:

  • Compact Design: Small footprint for minimal impact on circuit board space.
  • Secure Mounting: Provides a stable and reliable connection to the circuit board.
  • Easy Access: Designed for convenient probing with standard test equipment.
  • Durable Construction: Ensures long-lasting performance in demanding environments.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Simplified Testing: Streamlines the testing process, saving time and reducing costs.
  • Improved Accuracy: Provides reliable and consistent test points for accurate measurements.
  • Reduced Damage: Prevents damage to circuit components during testing.
  • Versatile Applications: Suitable for a wide range of testing and debugging tasks.
  • Enhanced Safety: Provides a safe and convenient way to access circuits for testing.

Additional Details:

The Samtec CPAT-028-A-T-08AR test point is designed to provide a reliable and convenient solution for probing and testing electronic circuits. Its compact design minimizes its impact on circuit board space, while its secure mounting ensures a stable connection. The test point is easily accessible with standard test equipment, simplifying the testing process and reducing the risk of damage to circuit components.

The CPAT-028-A-T-08AR is commonly used in prototyping, debugging, and production testing applications. Its durable construction ensures long-lasting performance in demanding environments, and its RoHS compliance meets environmental standards for hazardous substances. With its combination of performance, reliability, and ease of use, the Samtec CPAT-028-A-T-08AR provides an excellent solution for a wide range of testing needs.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess