EN
  • EN
  • DE

CLP-130-02-G-D-TR

Part No CLP-130-02-G-D-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description .050" X .050 / Conn Socket Strip SKT 60 POS 1.27mm Solder ST SMD TIGER CLAW™ T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Series CLP
Packaging Reel package
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 60
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting SMD
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10μin (0.25μm)
Insulation Color Black
Insulation Height 0.084" (2.14mm)
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Current Rating 3.3A per Contact
Voltage Rating 240VAC, 330VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 3μin (0.08μm)
Win Source Part Number 771605-CLP-130-02-G-D-TR
Popularity Medium
Supply and Demand Status Limited
Family Name CLP
Introduction Date July 12, 1995
ECCN EAR99
Country of Origin China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CLP-130-02-G-D-TR CAD Model

Description

The 771605-CLP-130-02-G-D-TR is a high-quality connector from Samtec Inc. that belongs to the CLP series.

  • Package: Reel
  • Positions: 60
  • Temperature Range: -55°C to 125°C
  • Type: Receptacle
  • Contact Type: Female Socket
  • Positions Loaded: All
  • Rows: Two
  • Termination: Solder
  • Fastening Type: Push-pull
  • Contact Material: Phosphor bronze
  • Voltage Rating: 240VAC, 330VDC
  • Current Rating: 3.3A per contact
  • Flammability Rating: UL94 V-0
  • Mounting: SMD
  • Pitch: 0.050" (1.27mm)
  • Contact Finish (Mating): Gold
  • Contact Finish Thickness (Mating): 10µin (0.25µm)
  • Contact Finish (Post): Gold
  • Contact Finish Thickness (Post): 3µin (0.08µm)
  • Insulation Color: Black
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2025
  • Halogen-Free: Yes
  • Manufacturer: Samtec Inc.

You May Also Be Interested in

Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess