The ASP-180546-02 is a connector component manufactured by Samtec Inc., a well-known company specializing in interconnect solutions. Likely part of a connector series designed for board-to-board or cable-to-board applications, it emphasizes signal integrity and reliable connectivity.
Applications
- Networking equipment (routers, switches, servers)
- Data center infrastructure
- Telecommunications systems
- Industrial automation equipment
- Medical devices requiring high-speed data transfer
Features
- High-density contact arrangement
- Surface mount technology (SMT) compatibility for automated assembly
- Robust mechanical design for secure mating
- Optimized for high-speed signal performance
- Compact form factor for space-constrained applications
Benefits
- Enables efficient and reliable high-speed data transmission
- Reduces assembly costs and time with SMT compatibility
- Ensures long-term reliability and signal integrity
- Supports miniaturization of electronic devices
- Offers versatile connectivity options for various applications
Technical Specifications (Based on similar Samtec connectors)
While specific detailed specifications for the ASP-180546-02 are not readily available, Samtec's connector products typically feature:
- Contact Pitch: 0.5mm to 2.54mm (depending on series)
- Number of Contacts: Variable, designed to accommodate different signal requirements
- Current Rating: Typically ranges from 1A to 5A per contact
- Voltage Rating: Typically 30V to 250V
- Operating Temperature: -55°C to +125°C
- Contact Material: Usually gold-plated beryllium copper or phosphor bronze
- Insulator Material: High-temperature thermoplastic
- Durability: Up to 500 mating cycles
The ASP-180546-02 connector from Samtec is engineered to meet the demanding requirements of modern electronic systems. Its high-density design, SMT compatibility, and focus on signal integrity make it a reliable solution for various applications. Whether used in networking, telecommunications, or industrial settings, this connector is built to provide consistent performance and long-term durability.